EN
  • EN
  • DE

ADUC831BSZ-REEL

Part No ADUC831BSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 125344-ADUC831BSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC831BSZ-REEL CAD Model

Description

Product Overview: ADUC831BSZ-REEL by Analog Devices Inc.

The ADUC831BSZ-REEL is a high-performance microcontroller unit (MCU) integrated with a multichannel analog-to-digital converter (ADC), offered by the renowned manufacturer Analog Devices Inc. This precision analog microcontroller is designed to cater to a wide range of applications requiring high accuracy measurement, control, and processing capabilities.

Key Features

  • High-Resolution ADC: The device features a 24-bit sigma-delta ADC with 8 differential or 16 single-ended channels, providing exceptional measurement accuracy for complex sensing applications.
  • On-Chip Memory: Equipped with both Flash/EE and RAM memory, the ADUC831BSZ-REEL allows for flexible and robust data storage and management, supporting in-circuit reprogrammability and data retention.
  • Dual 12-Bit DACs: Two 12-bit digital-to-analog converters (DACs) enable precise analog output capabilities, ideal for control loop applications.
  • Microcontroller Core: At the heart of the device is an 8052 microcontroller core, offering a familiar and powerful processing platform for embedded applications.
  • Power Management: The product includes power-saving modes and a wide operating voltage range, making it suitable for battery-operated and portable devices.
  • Communication Interfaces: Multiple serial I/O ports including SPI, I²C, and UART interfaces, provide versatile connectivity options for various system requirements.
  • Package and Temperature Range: The ADUC831BSZ-REEL comes in a surface-mount package and is specified for the industrial temperature range, ensuring reliable performance under harsh conditions.

Applications

The ADUC831BSZ-REEL is ideal for applications that demand high-level integration and precision such as:

  • Industrial process control
  • Smart sensing systems
  • Data acquisition systems
  • Instrumentation and measurement devices
  • Battery-powered devices

With its combination of analog and digital peripherals integrated with a robust MCU core, the ADUC831BSZ-REEL from Analog Devices Inc. is a versatile choice for designers looking to enhance the performance and efficiency of their embedded systems. Its availability in a reel format ensures that it is ready for automated assembly processes, facilitating high-volume production.

Whether your project involves precise data collection, advanced control systems, or innovative instrumentation, the ADUC831BSZ-REEL provides a reliable and integrated solution to meet your design challenges.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1979 $51.5937
8+ $14.1111 $112.8888
11+ $13.6701 $150.3711
16+ $13.2291 $211.6656
20+ $12.7882 $255.7640
27+ $11.4653 $309.5631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess