EN
  • EN
  • DE

ADUC836BS

Part No ADUC836BS
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.25V
Data Converters A/D 7x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC836
Standard Package 21 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559714-ADUC836BS
Ultra Librarian 3D Model Ultra Librarian ADUC836BS CAD Model

Description

The ADUC836BS is a fully integrated, 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel analog-to-digital converters (ADCs), 16-bit/32-bit microcontroller, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the ADUC836BS is designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

Key Features:

  • High Precision ADC: The device boasts dual 24-bit sigma-delta ADCs with a 1 MSPS sample rate, offering exceptional accuracy and resolution for demanding applications.
  • Integrated Microcontroller: Equipped with an on-chip 16-bit/32-bit microcontroller that operates at up to 16.78 MHz, the ADUC836BS provides versatile control capabilities.
  • Memory: It includes 62 kB Flash/EE memory and 4 kB RAM, allowing ample space for application code and data storage.
  • Robust Interface Options: With multiple I/O ports, SPI, and I²C serial interfaces, the ADUC836BS offers flexible connectivity for various peripheral devices.
  • On-Chip Debugging: The product supports in-circuit serial download and debug modes for convenient development and troubleshooting.
  • Temperature Sensor: An on-chip temperature sensor enables monitoring of system temperature, which is critical for precision applications.
  • Power Supply: The ADUC836BS operates from a 2.7 V to 5.25 V power supply, making it suitable for a range of power environments.

Applications:

  • Industrial Process Control
  • Smart Transmitters
  • Portable Instrumentation
  • Data Acquisition Systems
  • Isolated and Non-Isolated Sensing

The ADUC836BS is a powerful system-on-chip solution that simplifies design and reduces time to market for a wide array of precision sensing and control applications. Its integration of multiple components into a single package not only saves board space but also enhances reliability and performance. For engineers and designers looking for an advanced data acquisition system with robust capabilities, the ADUC836BS from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8244 $85.6488
4+ $35.1380 $140.5520
6+ $34.0399 $204.2394
8+ $32.9419 $263.5352
10+ $31.8438 $318.4380
13+ $28.5497 $371.1461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess