EN
  • EN
  • DE

ADUC841BCPZ62-5

Part No ADUC841BCPZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 8052 series Microcontroller IC 8-Bit 20MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Tray
Core Processor 8052
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (8x8)
Family Name ADUC841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860529-ADUC841BCPZ62-5
Ultra Librarian 3D Model Ultra Librarian ADUC841BCPZ62-5 CAD Model

Description

ADUC841BCPZ62-5 MicroConverter® by Analog Devices Inc.

The ADUC841BCPZ62-5 is a high-performance microcontroller integrated with multichannel 12-bit analog-to-digital converters (ADCs) and dual 12-bit digital-to-analog converters (DACs), making it an exceptional choice for a wide range of precision measurement and control applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this MicroConverter® offers a perfect blend of analog and digital functionality on a single chip.

At the heart of the ADUC841BCPZ62-5 lies a robust 8052 microcontroller core, providing a familiar and powerful instruction set, along with 62 kB of non-volatile Flash/EE memory. This generous memory allocation allows for flexible on-chip program and data storage, which is essential for complex applications that require frequent code updates or data logging.

The device operates at a core clock speed of up to 16.78 MHz and features an on-chip oscillator that can be programmed for a wide range of frequencies, providing versatility in timing and control tasks. This is complemented by the power-saving Power-Down Mode, which significantly reduces power consumption when the microcontroller is not in active use.

The integrated multichannel ADCs offer excellent data acquisition capabilities with up to 8 differential or 16 single-ended inputs, making the ADUC841BCPZ62-5 ideal for sensor interfacing and signal processing tasks. The dual DACs provide a high level of precision in analog output, suitable for applications requiring accurate control signals.

Connectivity options are abundant, with serial I/O ports for UART, SPI, and I²C communications, enabling seamless integration with peripheral devices and systems. Additionally, the device includes a range of timers/counters and a versatile interrupt system to handle complex multitasking operations.

The ADUC841BCPZ62-5 is available in a 52-lead LFCSP package, ensuring a compact footprint for space-constrained applications. With its combination of analog precision, digital flexibility, and connectivity, this MicroConverter® is an excellent choice for industrial control, instrumentation, smart sensing systems, and any application that demands the integration of analog signal processing with digital control.

For detailed technical specifications, application support, and further information, designers and engineers are encouraged to consult the comprehensive datasheet and resources provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3835 $96.7670
3+ $39.6993 $119.0979
4+ $38.4587 $153.8348
6+ $37.2181 $223.3086
7+ $35.9775 $251.8425
10+ $32.2557 $322.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 896 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess