EN
  • EN
  • DE

ADUC841BSZ62-3

Part No ADUC841BSZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 8.38MHz
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 077891-ADUC841BSZ62-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC841BSZ62-3 CAD Model

Description

Analog Devices ADUC841BSZ62-3 MicroConverter®

The ADUC841BSZ62-3 is a high-performance microcontroller unit (MCU) integrated with multichannel 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it an ideal choice for precision measurement and control systems. Manufactured by the renowned semiconductor company Analog Devices Inc., this product stands out for its precision analog I/O capabilities combined with the ease of use of a microcontroller.

The ADUC841BSZ62-3 operates at a core clock frequency of 8.192 MHz, which can be derived from an external crystal or an internal oscillator. This flexibility allows designers to choose the best clock source based on their application requirements. The device also features a 62 kBytes on-chip flash/EE memory, which is ample for storing complex programs and data.

Key features of the ADUC841BSZ62-3 include:

  • High-Resolution ADCs: The integrated 12-bit ADCs offer up to 8 differential or 16 single-ended channels, ensuring accurate data acquisition for a variety of sensors and inputs.
  • On-Chip DACs: Two 12-bit DACs provide precise analog output capabilities, which can be used for actuator control or generating reference voltages.
  • Flexible Memory: With 62 kBytes of non-volatile flash/EE memory, users can store complex programs and data without the need for external memory components.
  • Robust Serial I/O: The device includes UART, SPI, and I²C interfaces, which allow for easy communication with other digital devices and peripherals.
  • Power Management: The ADUC841BSZ62-3 features a power-saving mode, which significantly reduces power consumption when the device is not in active use.

Designed for precision applications, the ADUC841BSZ62-3 is perfect for industrial control systems, instrumentation, smart sensors, and any application that requires a tight integration between analog signals and digital control. Its robust feature set ensures reliable performance in demanding environments, and the support from Analog Devices provides confidence in long-term deployment.

Overall, the ADUC841BSZ62-3 MicroConverter® is a powerful, versatile, and reliable solution for designers looking to integrate high-precision analog I/O with the programmability and convenience of an MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.0909 $50.0909
3+ $41.1002 $123.3006
4+ $39.8158 $159.2632
6+ $38.5315 $231.1890
7+ $37.2471 $260.7297
9+ $33.3939 $300.5451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess