EN
  • EN
  • DE

ADUC842BSZ62-5

Part No ADUC842BSZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP / MCU 8-bit 8052 CISC 62KB Flash 5V 52-Pin MQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16.78MHz
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 077892-ADUC842BSZ62-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADUC842
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADUC842BSZ62-5 CAD Model

Description

The ADUC842BSZ62-5 is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog-to-digital conversion and control applications. This robust MicroConverter® features a multi-channel 12-bit analog-to-digital converter (ADC) and dual 12-bit digital-to-analog converters (DACs), making it an ideal choice for industrial, instrumentation, and automation applications where accurate data acquisition and control are crucial.

Key Features

  • Precision Analog I/O: Equipped with an 8-channel multiplexed 12-bit ADC and dual 12-bit DACs, the ADUC842BSZ62-5 provides exceptional accuracy and resolution for demanding applications.
  • High-Performance Microcontroller: At its core, the device boasts an 8-bit MCU compatible with the 8052 microcontroller, enabling efficient processing and control tasks.
  • On-Chip Memory: It includes 62 kB of non-volatile Flash/EE memory and 4 kB of data Flash/EE memory, which can be partitioned to meet system requirements and provides ample storage for complex programs and data.
  • Flexible Clock Options: The device operates at a kernel clock of 5 MHz, which can be derived from an external clock source or the on-chip PLL, providing versatile clocking arrangements to optimize power consumption and performance.
  • Integrated Peripherals: Features a variety of peripherals including UART, SPI, I²C interfaces, watchdog timer, power-on reset, and a programmable counter array for enhanced functionality.
  • Low Power Operation: Designed for power-sensitive applications, it supports multiple power-down modes to reduce power consumption.

Applications

The ADUC842BSZ62-5 is suitable for a wide range of applications, such as:

  • Industrial Process Control
  • Smart Sensors and Transducers
  • Data Acquisition Systems
  • Instrumentation
  • Automated Test Equipment

Package and Temperature Range

The device is available in a 52-lead MQFP (Metric Quad Flat Pack) and operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across various environments.

With its rich set of features and integrated peripherals, the ADUC842BSZ62-5 from Analog Devices Inc. is a powerful solution for complex and precision-demanding applications that require high-level integration and performance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5245 $73.0490
4+ $29.9689 $119.8756
6+ $29.0323 $174.1938
8+ $28.0958 $224.7664
10+ $27.1593 $271.5930
13+ $24.3497 $316.5461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 792 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess