EN
  • EN
  • DE

ADUC845BS62-5

Part No ADUC845BS62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU / MCU 8-bit 8052 CISC 62KB Flash 3.3V/5V 52-Pin MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Analog Devices Inc.
Win Source Part Number 173670-ADUC845BS62-5
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC845
Introduction Date July 16, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADUC845BS62-5 CAD Model

Description

The ADUC845BS62-5 is a highly integrated microcontroller from Analog Devices Inc., designed to offer a robust solution for complex industrial and instrumentation applications. This precision analog microcontroller combines a high-performance multichannel ADC (Analog-to-Digital Converter) with a 62-kilobyte Flash/EE memory and an 8052 microcontroller core, making it a versatile choice for a wide range of precision measurement and control systems.

Key Features

  • High-Resolution ADC: The device boasts a 24-bit sigma-delta ADC with a 5Hz to 250kHz output data rate, providing exceptional accuracy and noise performance. This makes it suitable for high-precision measurements in applications such as process control, smart sensors, and medical instrumentation.
  • Embedded Flash/EE Memory: With 62KB of non-volatile memory, the ADUC845BS62-5 allows for on-chip storage of firmware and data, facilitating easy updates and data logging without the need for external memory components.
  • 8052 Microcontroller Core: The integration of an 8052 MCU core offers a familiar and powerful computing environment, compatible with an extensive range of development tools and software libraries.
  • Diverse Peripherals: A variety of built-in peripherals such as UART, SPI, I²C interfaces, timers, and GPIOs provide the flexibility to interface with a multitude of external devices and systems.
  • Temperature Range: Operating within a temperature range of -40°C to +85°C, the ADUC845BS62-5 is designed to withstand harsh environmental conditions, ensuring reliable performance across different scenarios.

Applications

The ADUC845BS62-5 is tailored for applications that require high precision and reliability. It is commonly used in:

  • Industrial Process Control Systems
  • Smart Transmitters and Sensors
  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices

With its combination of precision analog and digital functionality, the ADUC845BS62-5 from Analog Devices Inc. is a comprehensive solution for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess