EN
  • EN
  • DE

ADUC848BCPZ62-5

Part No ADUC848BCPZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 077894-ADUC848BCPZ62-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC848BCPZ62-5 CAD Model

Description

Product Overview: ADUC848BCPZ62-5 by Analog Devices Inc.

The ADUC848BCPZ62-5 is a highly integrated, multifunctional data acquisition system-on-a-chip, expertly crafted by Analog Devices Inc. to cater to the demanding requirements of precision measurement and control applications. This advanced microconverter combines a high-performance microcontroller with a dual-channel 24-bit sigma-delta analog-to-digital converter (ADC), making it an ideal solution for a wide array of industrial, instrumentation, and medical applications.

Key Features and Benefits

  • Precision Analog-to-Digital Conversion: The dual 24-bit sigma-delta ADC offers exceptional accuracy and noise performance, ensuring precise data acquisition for critical measurements.
  • Integrated Microcontroller: Equipped with an 8052 microcontroller core, the ADUC848BCPZ62-5 provides ample processing power for complex algorithms and control tasks.
  • Flexible Clocking Options: The device supports a wide range of clock frequencies, including a 32 kHz crystal oscillator for low-power operation.
  • Multiple Communication Interfaces: With I²C, SPI, and UART interfaces, the ADUC848BCPZ62-5 offers versatile connectivity options for various system requirements.
  • On-Chip Memory: It comes with 62 kB of non-volatile Flash/EE memory and 4 kB of RAM, facilitating robust data storage and efficient program execution.

Applications

The ADUC848BCPZ62-5 is adept at serving a multitude of applications, including:

  • Industrial Process Control
  • Precision Instrumentation
  • Smart Sensing Systems
  • Medical Monitoring Devices

Package and Availability

The ADUC848BCPZ62-5 is housed in a compact 62-lead LFCSP (Lead Frame Chip Scale Package), offering a space-saving footprint for designs where board real estate is at a premium. Analog Devices Inc. ensures the availability of this high-quality component, providing robust support and documentation to facilitate seamless integration into your product designs.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3508 $69.3508
2+ $56.9032 $113.8064
3+ $55.1250 $165.3750
4+ $53.3468 $213.3872
5+ $51.5686 $257.8430
7+ $46.2339 $323.6373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess