EN
  • EN
  • DE

RKJXV1220001

Part No RKJXV1220001
Manufacturer ALPS Electric
Catalog OEM Parts (O - R)
Description Res POT 10K Ohm 0.0125W (17.8 X 21.3 X 11.2mm) Pin Thru-Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088537-RKJXV1220001
Categories OEM Parts(O-R)
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKJXV1220001 CAD Model

Description

The RKJXV1220001 is a navigation switch or a joystick module manufactured by ALPS Electric. It's designed for input and control in various electronic devices, providing directional input and often a center push button for selection or confirmation.

Applications:

  • Remote Controls: Used in remote controls for TVs, media players, and other electronic devices.
  • Gaming Controllers: Implemented in gaming controllers for navigation and control.
  • Automotive Navigation Systems: Used in in-car navigation systems for menu selection and map control.
  • Industrial Control Panels: Employed in industrial equipment for operator input.
  • Medical Devices: Integrated into medical equipment for precise control and navigation.

Features:

  • Multi-Directional Input: Provides input in multiple directions (e.g., up, down, left, right).
  • Center Push Button: Offers a center push button for selection or confirmation.
  • Compact Design: Designed for integration into space-constrained devices.
  • Durable Construction: Built for long-lasting performance.
  • Tactile Feedback: Provides tactile feedback for user confirmation.

Benefits:

  • Intuitive Control: Allows for easy and intuitive navigation and control.
  • Versatile Input: Provides multiple input options in a single component.
  • Space-Saving Design: Compact form factor saves space in device designs.
  • Reliable Performance: Durable construction ensures long-term reliability.
  • User-Friendly Interface: Tactile feedback enhances the user experience.

Technical Specifications:

Specifications may include the operating force, travel distance, and electrical characteristics (e.g., contact resistance, insulation resistance). The specific specifications vary depending on the exact model and can be found on the ALPS Electric datasheet for the RKJXV1220001.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5066 $50.6600
245+ $0.4157 $101.8465
375+ $0.4027 $151.0125
515+ $0.3897 $200.6955
665+ $0.3767 $250.5055
890+ $0.3378 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,833 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess