EN
  • EN
  • DE

ADUC848BCPZ8-5

Part No ADUC848BCPZ8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 8KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
The number of I/O 34
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 2.25K x 8
Supply Voltage 4.75V ~ 5.25V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC848
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142423-ADUC848BCPZ8-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC848BCPZ8-5 CAD Model

Description

Product Overview: ADUC848BCPZ8-5 by Analog Devices Inc.

The ADUC848BCPZ8-5 is a highly integrated microcontroller from Analog Devices Inc., designed to offer a complete system solution for managing complex control tasks in industrial, instrumentation, and automation applications. This precision analog microcontroller combines a high-performance 8-bit microcontroller core with a multi-channel 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC).

Key Features

  • High-Resolution ADC: The device is equipped with a 24-bit Σ-Δ ADC with 8 differential or 16 single-ended input channels, providing exceptional accuracy and noise performance for precise data acquisition.
  • Integrated Microcontroller: At the heart of the ADUC848BCPZ8-5 is an 8052 microcontroller core, offering robust processing capabilities along with 62KB of non-volatile Flash/EE memory and 4KB RAM for efficient data handling and storage.
  • On-Chip Debugging: The device includes an on-chip kernel for debugging, which simplifies development and reduces time-to-market.
  • Versatile Clocking Options: A flexible clock system supports a wide range of frequencies, including an on-chip oscillator and PLL, enabling precise timing control for various applications.
  • Low Power Consumption: Designed for power-sensitive applications, it offers multiple power-down modes to conserve energy when full operation is not required.
  • Temperature Sensor: An integrated temperature sensor allows for environmental monitoring and system protection.
  • Package Type: The device is available in a compact 56-lead LFCSP (Lead Frame Chip Scale Package), suitable for space-constrained applications.

Applications

The ADUC848BCPZ8-5 is ideal for a broad range of applications that require high-resolution analog-to-digital conversion, such as:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation
  • Smart Transmitters

Conclusion

The ADUC848BCPZ8-5 from Analog Devices Inc. is a powerful and versatile microcontroller that integrates advanced ADC technology with robust processing capabilities. Its comprehensive feature set and compact form factor make it an excellent choice for engineers looking to develop sophisticated control systems with high precision and reliability.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess