EN
  • EN
  • DE

ADUC848BSZ62-5

Part No ADUC848BSZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 12.58MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 10x16b; D/A 1x12b, 2x16b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 085537-ADUC848BSZ62-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADUC848
Introduction Date October 15, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC848BSZ62-5 CAD Model

Description

Product Overview: ADUC848BSZ62-5 by Analog Devices Inc.

The ADUC848BSZ62-5 is a highly integrated microcontroller from Analog Devices Inc., designed for precision measurement and control applications. This robust microcontroller combines a multi-channel 24-bit sigma-delta analog-to-digital converter (ADC) with a 62 kSPS throughput rate, and a single-cycle 8052 microcontroller core, making it an ideal solution for a wide range of industrial and instrumentation applications.

At the heart of the ADUC848BSZ62-5 is its precision analog functionality. The ADC features a flexible input multiplexer with up to eight differential or 16 single-ended inputs, allowing for versatile signal acquisition. It also offers a programmable gain amplifier (PGA) for signal conditioning, which can be set from 1 to 128, enhancing the adaptability of the device to various sensor types and signal ranges.

The microcontroller core is clocked at 5 MHz and is supported by 62 kB of non-volatile Flash/EE memory, which is ample for complex algorithms and data storage. The Flash memory is in-system programmable, facilitating easy firmware updates and application tweaks without the need for additional external programming devices.

Connectivity and interfacing are made simple with a range of built-in peripherals. These include UART, SPI, and I²C serial interfaces, as well as 32 digital I/O lines, which enable the ADUC848BSZ62-5 to communicate with other digital devices and sensors. Moreover, with its on-chip temperature sensor and voltage reference, the microcontroller ensures precise measurements and stable operation under varying conditions.

The ADUC848BSZ62-5 operates over an extended temperature range, making it suitable for harsh environments. It is available in a 52-lead MQFP (Metric Quad Flat Pack) package, designed to minimize space on the printed circuit board while providing excellent thermal performance.

With its integration of analog and digital components, the ADUC848BSZ62-5 from Analog Devices Inc. represents a versatile and efficient solution for demanding measurement and control tasks, where accuracy, performance, and reliability are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9235 $67.8470
4+ $27.8347 $111.3388
6+ $26.9649 $161.7894
8+ $26.0950 $208.7600
10+ $25.2252 $252.2520
14+ $22.6157 $316.6198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess