EN
  • EN
  • DE

ADUCM355BCCZ

Part No ADUCM355BCCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 72LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 26MHz 128KB (128K x 8) FLASH 72-LGA (6x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 26MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.8V ~ 3.6V
Data Converters A/D 12b SAR; D/A 3x12b VDAC
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFLGA
Supplier Device Package 72-LGA (6x5)
Base Product Number ADUCM355
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 505-ADUCM355BCCZ,-2735-ADUCM355BCCZ,ADUCM355BCCZ-ND
Standard Package 1
Win Source Part Number 1224299-ADUCM355BCCZ
Ultra Librarian 3D Model Ultra Librarian ADUCM355BCCZ CAD Model

Description

The ADUCM355BCCZ is a state-of-the-art precision analog microcontroller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This microcontroller is specifically tailored for electrochemical and biosensor applications, offering an exceptional level of integration that simplifies design, reduces power consumption, and enhances system accuracy.

Key Features

  • Integrated High-Performance Analog Front-End: The device includes a high-resolution, 16-bit sigma-delta analog-to-digital converter (ADC) that provides precise measurements, making it ideal for sensitive analytical instruments.
  • On-Chip Potentiostat and TIA: The ADUCM355BCCZ comes equipped with a low-noise potentiostat and a transimpedance amplifier (TIA) for direct interfacing with electrochemical sensors, streamlining the development of sensor systems.
  • Dual-Mode Impedance Measurement: The microcontroller supports both single-frequency and fast-sweep dual-frequency impedance measurements, enabling detailed analysis of sensor characteristics and facilitating complex sensing algorithms.
  • Low Power Consumption: Designed with power efficiency in mind, the ADUCM355BCCZ is suitable for battery-powered and portable applications, ensuring long operational life without sacrificing performance.
  • Flexible Microcontroller Architecture: Featuring an ARM Cortex-M3 processor core, the device provides a robust and versatile platform for running complex algorithms and managing peripheral devices.
  • Extensive Memory Resources: With integrated flash memory and SRAM, the microcontroller offers ample storage for firmware and data, reducing the need for external memory components.

Applications

The ADUCM355BCCZ is designed for a variety of applications, including:

  • Biosensor interfaces
  • Chemical sensors
  • Environmental monitoring systems
  • Gas detectors
  • Point-of-care diagnostic devices
  • Industrial process control

With its combination of precision measurement capabilities, low power consumption, and comprehensive integration, the ADUCM355BCCZ from Analog Devices Inc. stands out as a top-tier solution for developers looking to create sophisticated sensor-based systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2976 $50.5952
5+ $20.7570 $103.7850
8+ $20.1083 $160.8664
11+ $19.4597 $214.0567
14+ $18.8110 $263.3540
18+ $16.8651 $303.5718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess