EN
  • EN
  • DE

ADUM1100ARZ-REEL7

Part No ADUM1100ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 709408-ADUM1100ARZ-REEL7
Manufacturer Homepage www.analog.com
Manufacturer Analog Devices Inc.
Reference case SOP
Reference Date Code 17+
Ultra Librarian 3D Model Ultra Librarian ADUM1100ARZ-REEL7 CAD Model

Description

The ADUM1100ARZ-REEL7 is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc. This robust component employs iCoupler® technology to facilitate signal transfer across an isolation barrier while maintaining data integrity and isolating the user from high voltages.

Key Features:

  • High Data Rates: The device supports data rates up to 1 Mbps, enabling quick and efficient communication for a variety of digital applications.
  • High Voltage Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, the ADUM1100ARZ-REEL7 offers excellent protection against high voltage transients and surges.
  • Low Power Consumption: This digital isolator is designed for low power operation, making it ideal for power-sensitive applications.
  • Unidirectional Communication: The device provides a single unidirectional channel, ensuring straightforward implementation in systems that require one-way data flow.
  • Robust Packaging: Supplied in a compact SOIC-8 package, the ADUM1100ARZ-REEL7 is suitable for space-constrained applications and is provided in tape and reel form for ease of manufacturing and assembly.

Applications:

The ADUM1100ARZ-REEL7 is versatile enough to be used in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Isolated SPI interface
  • Isolated I2C interface
  • Medical equipment with patient electrical isolation requirements
  • Power supply control and monitoring

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADUM1100ARZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information:

The ADUM1100ARZ-REEL7 is available for order in reel form to facilitate automated assembly processes, making it a convenient choice for high-volume production needs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess