EN
  • EN
  • DE

ADUM121N1BRZ-RL7

Part No ADUM121N1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADUM121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM121N1BRZ-RL7DKR, ADUM121N1BRZ-RL7CT, ADUM121N1BRZ-RL7-ND, ADUM121N1BRZ-RL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844429-ADUM121N1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM121N1BRZ-RL7 CAD Model

Description

Product Overview

The ADUM121N1BRZ-RL7 is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the ADuM121N1 series, which is designed to provide reliable signal isolation for various applications that require high isolation capabilities with low power consumption.

Key Features

  • Channel Configuration: The device offers a single-channel bidirectional isolator, which is ideal for applications where space is at a premium and only one isolation channel is required.
  • Isolation Voltage: It is capable of providing an isolation voltage of 2500 Vrms for 1 minute, ensuring safety and reliability in environments with high voltage potentials.
  • Data Rate: The ADUM121N1BRZ-RL7 supports a data rate of up to 1 Mbps, making it suitable for a variety of digital communication applications.
  • Power Supply: This digital isolator operates with a wide power supply range of 2.7 V to 5.5 V, accommodating various system power requirements.
  • Package: It is available in an 8-SOIC package, which is a compact and surface-mountable form factor that is beneficial for space-constrained designs.

Applications

The ADUM121N1BRZ-RL7 is versatile and can be used in a wide range of applications, including:

  • Industrial automation
  • Sensor interface isolation
  • Medical equipment with stringent isolation requirements
  • Ground loop elimination
  • Data communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADUM121N1BRZ-RL7 is no exception. It is designed to meet stringent industrial standards, ensuring robust performance even in harsh environments. With its advanced iCoupler® technology, the device offers superior isolation performance compared to optocouplers and other traditional isolation methods, providing both lower power consumption and improved data integrity.

Environmental Compliance

The ADUM121N1BRZ-RL7 is compliant with RoHS standards, which means it is manufactured with a focus on environmental safety and sustainability. By choosing this digital isolator, customers can be assured that they are selecting a product that minimizes the use of hazardous materials in electronics.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6690 $50.0700
75+ $1.3694 $102.7050
115+ $1.3266 $152.5590
160+ $1.2838 $205.4080
205+ $1.2411 $254.4255
270+ $1.1127 $300.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess