EN
  • EN
  • DE

ADUM1240ARZ-RL7

Part No ADUM1240ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Micropower, Dual-Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Maximum) 180ns, 180ns
Pulse Width Distortion (Maximum) 8ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1240
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142454-ADUM1240ARZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1240ARZ-RL7 CAD Model

Description

ADUM1240ARZ-RL7 Isolator Product by Analog Devices Inc.

The ADUM1240ARZ-RL7 is a high-performance, robust digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation solutions for a variety of applications. This product is part of the ADuM series, which is renowned for its use of iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology. This combination allows the ADUM1240ARZ-RL7 to provide outstanding performance characteristics that are essential in industrial, medical, and other critical systems where signal integrity and isolation are of paramount importance.

Featuring two independent isolation channels, the ADUM1240ARZ-RL7 operates with a bidirectional communication interface. This functionality is particularly beneficial for applications that require a two-way data flow across the isolation barrier. Each channel supports data rates up to 1 Mbps, ensuring that high-speed data transfer is maintained without compromising the integrity of the signal.

One of the key benefits of the ADUM1240ARZ-RL7 is its high isolation voltage, rated at 2500 Vrms for 1 minute. This high isolation rating provides an extra layer of protection against high voltage transients, making the ADUM1240ARZ-RL7 an ideal choice for safety-critical applications. Additionally, the device is certified to meet stringent international safety standards, including UL, CSA, and VDE, which underscores its reliability and safety in operation.

The device comes in a compact, RoHS-compliant, 8-lead SOIC package with increased creepage and clearance distances to ensure physical separation between input and output sides. This feature is particularly important in applications where PCB space is at a premium, and adherence to safety standards for spacing is required.

With a wide operating temperature range of -40°C to +125°C, the ADUM1240ARZ-RL7 is suitable for use in harsh environments. Its low power consumption and 3.0 V to 5.5 V supply voltage range make it an energy-efficient choice for battery-powered and power-sensitive applications.

In summary, the ADUM1240ARZ-RL7 from Analog Devices Inc. is a highly reliable and efficient digital isolator that provides critical isolation for electronic systems. Its advanced features and certifications make it an excellent choice for designers looking to enhance the safety, performance, and reliability of their systems.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6382 $83.2764
3+ $34.1647 $102.4941
5+ $33.0971 $165.4855
7+ $32.0294 $224.2058
9+ $30.9618 $278.6562
11+ $27.7588 $305.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess