EN
  • EN
  • DE

ADUM1280BRZ

Part No ADUM1280BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3 kV RMS Dual Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142458-ADUM1280BRZ
Manufacturer Homepage www.analog.com
Family Name ADuM1280
Introduction Date May 03, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1280BRZ CAD Model

Description

ADUM1280BRZ - Isolated, Robust Serial Data Communication

The ADUM1280BRZ is a state-of-the-art digital isolator from Analog Devices Inc., designed to ensure robust serial data communication with enhanced isolation capabilities. This component is part of the ADuM1280 series, which are renowned for their use of iCoupler® technology, enabling high-speed, bi-directional communication across an isolation barrier, while maintaining safety and reliability.

Key Features

  • High Data Rates: The ADUM1280BRZ supports data rates up to 10 Mbps, ensuring fast and efficient data transfer for critical applications.
  • Superior Isolation: With an isolation voltage of 2500 Vrms, this device provides excellent protection against high voltage transients and enables the safe transfer of digital signals between domains.
  • Low Power Consumption: It is designed for low power operation, making it suitable for power-sensitive applications.
  • Robust Operation: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Compact SOIC Package: The ADUM1280BRZ comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.

Applications

The ADUM1280BRZ is ideal for a variety of applications where isolation is critical. It is commonly used in:

  • Industrial automation and control systems
  • Sensor interfacing and signal isolation
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Isolated RS-232/RS-422/RS-485 interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM1280BRZ is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability. This component is RoHS compliant and is designed to meet stringent industry certifications, making it a trusted choice for engineers and designers looking for an isolated communication solution.

With its combination of speed, isolation, and robustness, the ADUM1280BRZ from Analog Devices Inc. is the go-to digital isolator for ensuring safe and reliable data communication in a wide range of demanding applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1964 $51.1424
39+ $2.6227 $102.2853
60+ $2.5407 $152.4420
82+ $2.4588 $201.6216
106+ $2.3768 $251.9408
141+ $2.1310 $300.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,720 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess