EN
  • EN
  • DE

ADUM1281ARZ-RL7

Part No ADUM1281ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3 kV RMS Dual Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 10ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1281
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142464-ADUM1281ARZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1281ARZ-RL7 CAD Model

Description

ADUM1281ARZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM1281ARZ-RL7 is a robust, high-performance digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the ADuM1281 series, which are known for their reliability and ability to provide effective isolation in a wide range of electronic applications.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM1281ARZ-RL7 offers two independent isolation channels in a bidirectional configuration. This technology uses magnetic coupling to transfer digital signals across the isolation barrier, which eliminates the need for traditional optocouplers and their associated limitations, such as wear-out mechanisms and slower speeds.

The device is housed in a compact, surface-mount 8-SOIC package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance; the ADUM1281ARZ-RL7 can support data rates up to 1 Mbps, providing a fast and efficient solution for digital signal isolation.

One of the key features of the ADUM1281ARZ-RL7 is its high isolation voltage, rated at 2500 Vrms for 1 minute. This provides a significant safety barrier for sensitive components and ensures reliable operation in environments with high-voltage transients. The product also boasts a wide operating temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that demand high reliability under extreme conditions.

The device's power supply ranges are flexible, accommodating 3.0 V to 5.5 V, which allows for easy integration into various system designs without the need for additional voltage level translation. This versatility, along with its low power consumption, makes the ADUM1281ARZ-RL7 an energy-efficient choice for isolated communication interfaces.

Conforming to stringent safety standards, the ADUM1281ARZ-RL7 is UL recognized, CSA certified, and IEC 60950-1 and VDE certified, ensuring that it meets the required regulatory approvals for worldwide deployment in safety-critical systems. Whether it's for industrial bus communication, data acquisition systems, or other applications requiring signal isolation, the ADUM1281ARZ-RL7 is a reliable and high-quality solution that engineers can trust.

For further information and full specifications, engineers should consult the datasheet and product support documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7548 $52.3412
45+ $2.2604 $101.7180
69+ $2.1897 $151.0893
95+ $2.1191 $201.3145
123+ $2.0485 $251.9655
164+ $1.8366 $301.2024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,540 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess