EN
  • EN
  • DE
  • IT

ADUM1285BRZ-RL7

Part No ADUM1285BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM1285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352443-ADUM1285BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1285BRZ-RL7 CAD Model

Description

ADUM1285BRZ-RL7 - Isolated USB Dual-Channel Digital Isolator

The ADUM1285BRZ-RL7 is a cutting-edge digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component offers robust isolation for digital signals, making it an ideal choice for applications requiring electrical isolation between a lower voltage domain and a higher voltage domain. The ADUM1285BRZ-RL7 is part of the iCoupler® family, which uses Analog Devices' patented technology to combine high speed CMOS and monolithic air core transformer technology, offering significant advantages in terms of speed, power, size, and reliability over optocouplers.

Key features of the ADUM1285BRZ-RL7 include:

  • Dual-Channel Isolation: Two independent isolation channels are provided in a single package, supporting bidirectional communication and simplifying design layouts.
  • High Data Rates: The device supports data rates up to 25 Mbps, making it suitable for high-speed digital interfacing.
  • Low Power Consumption: The ADUM1285BRZ-RL7 is designed for low power operation, which is critical in power-sensitive applications.
  • High-Temperature Operation: The device is rated for operation in industrial temperature ranges, from -40°C to +125°C, ensuring reliable performance under harsh conditions.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, the device provides excellent protection against high voltage transients and enables safe signal separation.
  • Compact SOIC Package: The surface-mount SOIC package allows for efficient use of PCB space and is well-suited for automated assembly processes.
  • Regulatory Approvals: It meets regulatory standards, including UL, CSA, and VDE certifications, ensuring compliance with international safety requirements.

The ADUM1285BRZ-RL7 is typically used in industrial and medical applications where isolation is critical to protect sensitive components and ensure user safety. It is also useful in data acquisition systems, isolated USB interfaces, and other applications where data integrity and isolation are of paramount importance.

With its combination of high-speed operation, low power consumption, and robust isolation capabilities, the ADUM1285BRZ-RL7 by Analog Devices Inc. is a reliable and efficient solution for your digital isolation needs.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOL 3750VRMS 2CH I2C 8SOIC
Lowest to $9.2443
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $2.0054
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 3CH GP 16SOIC
Lowest to $27.3530
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 4CH GP 16SOIC
Lowest to $3.1695
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $4.3467
NXP / Nexperia
DGTL ISOL 2500VRMS 2CH CAN 16SO / CAN Digital Isolator 2500Vrms 2 Channel 2Mbps 20kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $9.7791
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 6CH GP 16SOIC
Lowest to $11.8606
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $5.3786

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4219 $57.4847
31+ $3.6281 $112.4711
48+ $3.5148 $168.7104
66+ $3.4014 $224.4924
86+ $3.2880 $282.7680
114+ $2.9480 $336.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess