EN
  • EN
  • DE
  • IT

ADUM1300BRW-RL

Part No ADUM1300BRW-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DIGITAL ISOL 3-CH 16SOIC TR / General Purpose Digital Isolator 2500Vrms 3 Channel 10Mbps 25kV/μs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Bulk
Product Status Obsolete
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44688-ADUM1300BRW-RL
Ultra Librarian 3D Model Ultra Librarian ADUM1300BRW-RL CAD Model

Description

ADUM1300BRW-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1300BRW-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide effective isolation solutions for a variety of electronic applications. This component employs Analog Devices' proprietary iCoupler® technology to facilitate signal transfer across an electrical isolation barrier, enhancing system safety and signal integrity.

Key Features:

  • High-Speed Operation: The ADUM1300BRW-RL is capable of transmitting data at rates up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Triple-Channel Isolation: This digital isolator features three independent isolation channels, which can be used in either direction, providing flexibility in bidirectional communication.
  • Superior Isolation Capability: With an isolation voltage of 2500 Vrms, this device ensures protection against high voltage transients and enhances system reliability.
  • Low Power Consumption: Designed for efficiency, the ADUM1300BRW-RL operates with low power consumption, making it ideal for power-sensitive applications.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +105°C, accommodating harsh industrial environments.
  • Small Footprint: The device comes in a 16-lead SOIC wide-body package, optimizing board space without compromising performance.

Applications:

The ADUM1300BRW-RL is versatile and can be integrated into a wide array of applications such as:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces
  • Data acquisition systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the ADUM1300BRW-RL is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance in critical systems. With its robust design and advanced technology, the ADUM1300BRW-RL is an ideal choice for designers looking to enhance electrical isolation in their digital communication systems.

Whether you are developing advanced industrial systems or innovative medical devices, the ADUM1300BRW-RL by Analog Devices Inc. offers a reliable and efficient solution for your isolation needs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 7CH SPI 20-SOIC
Lowest to $30.9459
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Analog Devices Inc.
4-CH ISO W/ INT TRANSFORMER DRIV
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $6.8734
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $18.0824
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess