EN
  • EN
  • DE

ADUM1301CRWZ-RL

Part No ADUM1301CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 3CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features Digital Isolator 3 Channel CMTI
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Family Name ADuM1301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM1301CRWZ-RLTR, ADUM1301CRWZ-RLDKR, ADUM1301CRWZRL, ADUM1301CRWZ-RL-ND, ADUM1301CRWZ-RLCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845602-ADUM1301CRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM1301CRWZ-RL CAD Model

Description

ADUM1301CRWZ-RL by Analog Devices Inc.

The ADUM1301CRWZ-RL is a robust, high-performance digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of Analog Devices' iCoupler® family and is engineered to provide optimal isolation for electronic systems requiring a safety barrier or noise immunity.

Key Features

  • Triple-Channel Isolation: The ADUM1301CRWZ-RL features three independent isolation channels, which can be used in a variety of configurations to suit different design needs. This includes two forward and one reverse-direction channels.
  • High Data Rates: It supports data rates up to 10 Mbps, making it suitable for high-speed communication that requires isolation.
  • Superior Isolation: The device provides up to 2500 Vrms (1 minute) of isolation, offering protection against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Its low power operation is ideal for power-sensitive applications, ensuring efficient performance without compromising on isolation capabilities.
  • Robust Packaging: The ADUM1301CRWZ-RL comes in a 16-lead SOIC wide-body package, providing a compact solution with a guaranteed 8 mm creepage and clearance.

Applications

The ADUM1301CRWZ-RL is versatile and can be integrated into a wide range of applications, including:

  • Industrial automation and process control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated RS-232/RS-422/RS-485 interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM1301CRWZ-RL is no exception. It is designed to meet stringent industrial temperature ranges and is subjected to rigorous testing to ensure it meets the high standards expected from Analog Devices products. With its enhanced system-level ESD performance, it is built to withstand harsh electrical environments, making it a reliable choice for critical applications.

Overall, the ADUM1301CRWZ-RL is an excellent choice for designers seeking a high-performance isolation solution that combines functionality, reliability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8842 $50.4946
32+ $3.1870 $101.9840
49+ $3.0874 $151.2826
67+ $2.9878 $200.1826
87+ $2.8883 $251.2821
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess