EN
  • EN
  • DE
  • IT

ADUM1311ARW

Part No ADUM1311ARW
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709409-ADUM1311ARW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1311ARW CAD Model

Description

ADUM1311ARW: A Robust Triple-Channel Digital Isolator by Analog Devices Inc.

The ADUM1311ARW from Analog Devices Inc. stands as a testament to cutting-edge technology in the field of electrical isolation. This triple-channel digital isolator is designed to enhance system safety and signal integrity by effectively separating high-voltage domains from low-voltage circuits. The ADUM1311ARW is a crucial component in applications that demand stringent isolation requirements, such as industrial PLCs, inverters, and medical equipment.

Key Features:

  • Channel Configuration: The device offers a flexible channel arrangement with two forward and one reverse-direction channels, allowing for bidirectional communication.
  • Isolation Voltage: It boasts an impressive isolation voltage rating of 2500 Vrms, providing robust protection against high voltage transients and enhancing system reliability.
  • Data Rate: With a high-speed operation of up to 10 Mbps, the ADUM1311ARW ensures rapid data transfer, making it suitable for applications requiring fast communication between isolated domains.
  • Proprietary iCoupler® Technology: Utilizing Analog Devices' iCoupler® technology, the ADUM1311ARW achieves magnetic isolation with integrated transformers, eliminating the need for optocouplers and their associated limitations.
  • Power Supply: The device operates efficiently with a wide power supply range of 3.0 V to 5.5 V, accommodating various system voltage levels.
  • Package: Encased in a 16-lead SOIC wide-body package, the ADUM1311ARW offers a compact footprint while ensuring sufficient creepage and clearance distances for high-voltage isolation.
  • Certifications: It is UL recognized, CSA certified, and VDE certified, ensuring compliance with international safety standards for reinforced insulation.

Applications:

Due to its high isolation capabilities and fast data rates, the ADUM1311ARW is adept at serving a wide range of applications, including:

  • Industrial automation and control systems
  • Sensing and data acquisition systems
  • Medical devices requiring patient electrical isolation
  • Power supply and inverter applications
  • Isolated SPI/I²C interfaces

The ADUM1311ARW is more than just a component; it's a safeguard for critical systems where failure is not an option. By integrating this digital isolator into your design, you ensure enhanced electrical isolation, thereby protecting both the system and the end-user from electrical hazards.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7714 $51.3706
61+ $1.6572 $101.0892
94+ $1.6000 $150.4000
135+ $1.4857 $200.5695
175+ $1.4286 $250.0050
219+ $1.3715 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,370 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess