EN
  • EN
  • DE

ADUM141E1BRQZ-RL7

Part No ADUM141E1BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 3000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354277-ADUM141E1BRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM141E1BRQZ-RL7 CAD Model

Description

Product Overview: ADUM141E1BRQZ-RL7 by Analog Devices Inc.

The ADUM141E1BRQZ-RL7 is a state-of-the-art quad-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM141 series, which utilizes Analog Devices' iCoupler® technology to achieve high-speed, robust data isolation. The ADUM141E1BRQZ-RL7 is engineered to enhance system performance by providing reliable signal isolation for a variety of applications, including industrial, medical, and automotive systems.

Key Features and Benefits:

  • Quad-Channel Isolation: The device features four independent isolation channels, which support bidirectional communication and provide design flexibility.
  • High Data Rates: With support for data rates up to 1 Mbps, this digital isolator can handle high-speed signals without compromising data integrity.
  • Robust Isolation: The ADUM141E1BRQZ-RL7 offers an isolation voltage of 2500 Vrms for 1 minute, making it suitable for applications that require stringent electrical isolation.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for power-sensitive applications.
  • Wide Temperature Range: Capable of operating over a temperature range of -40°C to +125°C, the ADUM141E1BRQZ-RL7 is ideal for harsh environments.
  • Regulatory Approvals: It is certified by recognized standards, including UL, CSA, and VDE, ensuring compliance with global safety requirements.
  • Compact Packaging: Housed in a 16-lead QSOP package, this component is optimized for space-constrained applications.

Applications:

The versatility of the ADUM141E1BRQZ-RL7 makes it an excellent choice for a range of applications:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with patient isolation
  • Automotive systems requiring signal isolation
  • General-purpose multichannel isolation

With its combination of high-speed data transfer, robust electrical isolation, and low power consumption, the ADUM141E1BRQZ-RL7 from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6753 $50.8307
46+ $2.1952 $100.9792
71+ $2.1266 $150.9886
98+ $2.0580 $201.6840
126+ $1.9894 $250.6644
169+ $1.7836 $301.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,251 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess