EN
  • EN
  • DE

SMCJ20A-13-FEC-CEL

Part No SMCJ20A-13-FEC-CEL
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190743-SMCJ20A-13-FEC-CEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ20A-13-FEC-CEL CAD Model

Description

The SMCJ20A-13-FEC-CEL from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This TVS diode is ideal for the safeguarding of I/O interfaces, VCC bus, and other vulnerable circuits used in a wide range of applications including consumer electronics, automotive, industrial, and telecommunication systems.

Key Features:

  • Stand-off Voltage: The device has a stand-off voltage of 20V, which means it can tolerate voltages up to this level without conducting significant current, thereby protecting the circuit from potential damage.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500W at 10/1000μs waveform, ensuring effective protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 32.4V, the SMCJ20A-13-FEC-CEL can clamp transient voltages to a safe level, preventing the excess voltage from reaching and damaging the protected components.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, typically in the order of picoseconds, providing immediate protection upon detecting a voltage surge.
  • Low Incremental Surge Resistance: The low incremental surge resistance minimizes the voltage drop across the TVS diode during a surge event, ensuring better performance and reliability.
  • Environmental Compliance: This product is compliant with RoHS and REACH environmental standards, making it a responsible choice for environmentally conscious applications.

Applications:

  • Protection of I/O Interfaces
  • Protection of VCC bus and other vulnerable circuits
  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Systems

The SMCJ20A-13-FEC-CEL is provided in a DO-214AB package, which is designed for easy PCB layout and efficient heat dissipation. Its robust construction ensures long-term reliability, even in harsh environments. With its combination of features and compliance with industry standards, the SMCJ20A-13-FEC-CEL is an excellent choice for circuit protection in a multitude of applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess