EN
  • EN
  • DE
  • IT

ADUM1441ARSZ

Part No ADUM1441ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADuM1441
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860555-ADUM1441ARSZ
Ultra Librarian 3D Model Ultra Librarian ADUM1441ARSZ CAD Model

Description

ADUM1441ARSZ: A Robust Quad-Channel Digital Isolator

The ADUM1441ARSZ is a state-of-the-art digital isolator produced by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM144x series, which are known for their innovative iCoupler® technology, providing superior performance in isolating data transfer channels.

Designed to improve system reliability and safety, the ADUM1441ARSZ offers four independent isolation channels in a compact 16-lead SSOP (Small Shrink Outline Package). This makes it an excellent choice for applications where space is at a premium, but isolation is critical, such as industrial PLCs, converter control, and data communication systems.

The isolator boasts an impressive data rate of up to 1 Mbps, ensuring fast and reliable communication between devices. Furthermore, it provides galvanic isolation up to 2.5 kVrms for a minimum of 60 seconds, which is essential for protecting sensitive electronic components from high-voltage transients and ground potential differences.

One of the key features of the ADUM1441ARSZ is its low power operation. It operates with a supply voltage range of 3.0 V to 5.5 V, making it suitable for a wide array of applications, including those that are power-sensitive. Additionally, its quiescent current is minimal, which helps in reducing overall power consumption of the system.

For enhanced reliability, the device incorporates Analog Devices' patented chip-scale transformer technology, which ensures a high level of insulation and minimal coupling capacitance. This technology provides significant advantages over optocouplers by offering superior performance stability over temperature and time.

The ADUM1441ARSZ is also characterized by its robustness in adverse environments, featuring high immunity to electromagnetic interference (EMI) and conforming to safety standards such as UL, CSA, and VDE. This makes it an ideal choice for industrial environments where electrical noise can be a significant challenge.

In conclusion, the ADUM1441ARSZ from Analog Devices Inc. is a high-performance, reliable solution for digital isolation needs. Its compact form factor, high data rate, and low power consumption, combined with its robustness and compliance with safety standards, make it a top choice for engineers and designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8643 $51.4572
10+ $10.5553 $105.5530
15+ $10.2255 $153.3825
21+ $9.8956 $207.8076
27+ $9.5658 $258.2766
35+ $8.5762 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess