EN
  • EN
  • DE

ADUM231E1BRWZ

Part No ADUM231E1BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860568-ADUM231E1BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM231E1BRWZ CAD Model

Description

ADUM231E1BRWZ Digital Isolator from Analog Devices Inc.

The ADUM231E1BRWZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., a global leader in high-performance semiconductors. This component is part of the ADuM series, which is renowned for providing robust electromagnetic compatibility (EMC) performance and high-speed operation. The ADUM231E1BRWZ is designed to ensure signal integrity and electrical isolation in demanding applications, making it an ideal choice for a wide range of industrial, healthcare, and communication systems.

Key Features

  • Isolation Channels: This device offers two independent isolation channels for bidirectional data communication, which can be crucial in preventing ground loops and protecting against high voltage spikes.
  • High Data Rates: It supports data rates up to 25 Mbps, ensuring high-speed data transfer for time-sensitive applications.
  • Integrated Isolation: The product integrates Analog Devices' iCoupler technology, which uses magnetic coupling to achieve isolation and eliminates the need for optocouplers, thus providing reliable performance over a broad temperature range.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms, the ADUM231E1BRWZ provides a high level of electrical insulation and safety, making it suitable for high-voltage applications.
  • Wide Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: It comes in a 16-lead SOIC wide body package, which is compact and suitable for space-constrained applications.
  • Regulatory Approvals: The digital isolator is compliant with regulatory standards, including UL, cUL, and VDE certifications, ensuring it meets global safety requirements.

Applications

The ADUM231E1BRWZ is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply management
  • Sensor interfaces and data acquisition systems
  • Communication systems requiring isolated RS-232/RS-485/RS-422 interfaces

With its robust design and high-performance features, the ADUM231E1BRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance system safety and reliability without compromising on data throughput or performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4345 $50.6070
15+ $6.9206 $103.8090
23+ $6.7043 $154.1989
31+ $6.4881 $201.1311
40+ $6.2718 $250.8720
54+ $5.6230 $303.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess