EN
  • EN
  • DE

ADUM2401BRWZ-RL

Part No ADUM2401BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009507-ADUM2401BRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM2401BRWZ-RL CAD Model

Description

The ADUM2401BRWZ-RL, manufactured by Analog Devices Inc., is a robust and reliable quad-channel digital isolator designed to provide superior isolation in a wide range of applications. This component is part of Analog Devices' iCoupler family, which uses innovative chip-scale transformer technology to achieve magnetic isolation, offering significant advantages over optocouplers and other isolation methods.

Key Features

  • Channels: 4 Independent Isolation Channels
  • Data Rate: Up to 25 Mbps
  • Isolation Voltage: 2500 Vrms for 1 minute
  • Package: 16-Lead SOIC Wide Body
  • Temperature Range: -40°C to +105°C
  • Regulatory Approvals: UL, CSA, VDE, CQC certified

Applications

The ADUM2401BRWZ-RL is ideally suited for a variety of applications that require high-speed data communication across an isolation barrier. These include:

  • Industrial Fieldbuses
  • General Purpose Multichannel Isolation
  • PCB Isolators
  • Data Acquisition Systems
  • Switching Power Supplies
  • Medical Equipment

Performance and Reliability

With its high data rate and robust isolation, the ADUM2401BRWZ-RL ensures reliable communication in environments with high electrical noise. The device's low power consumption, combined with its wide temperature range, makes it suitable for energy-sensitive and harsh industrial applications. The quad-channel configuration allows for flexibility in design, and its compact SOIC package ensures it can be easily integrated into space-constrained applications.

Quality and Safety

Analog Devices Inc. is committed to the highest standards of quality and safety. The ADUM2401BRWZ-RL complies with stringent regulatory standards, ensuring that it meets global requirements for electrical isolation. This component is not only engineered to provide reliable performance but also to ensure the safety of end-users, especially in critical applications such as medical devices.

For engineers and designers looking for a dependable solution for their isolation needs, the ADUM2401BRWZ-RL from Analog Devices Inc. represents a top-tier option that balances performance, efficiency, and safety.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0744 $50.3720
13+ $8.2662 $107.4606
19+ $8.0079 $152.1501
26+ $7.7496 $201.4896
34+ $7.4913 $254.7042
45+ $6.7163 $302.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess