EN
  • EN
  • DE

ISL98003CNZ-165

Part No ISL98003CNZ-165
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Analog Front End (AFE)
Description 8-Bit Video Analog Front End (AFE) with Measurement and Auto-Adjust Features | IC AFE 3 CHAN 8BIT 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tray
Status Obsolete
Resolution 8
Number of Channels 3
Power (W) 1.2mW
Supply Voltage , Analog 1.65V ~ 2V, 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 2V, 3V ~ 3.6V
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Family Part Number ISL98003
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 1190543-ISL98003CNZ-165
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL98003CNZ-165 CAD Model

Description

The ISL98003CNZ-165 electronic component is an integrated circuit manufactured by Renesas Electronics America Inc.

  • Popularity: Medium
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Package: Tray
  • Family Part Number: ISL98003
  • Manufacturer Pack Quantity: 119
  • ECCN: EAR99
  • Resolution: 8
  • Channels: 3
  • Supply Voltage (Analog): 1.65V ~ 2V, 3V ~ 3.6V
  • Supply Voltage (Digital): 1.65V ~ 2V, 3V ~ 3.6V
  • Power: 1.2mW

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess