EN
  • EN
  • DE

ADUM2402ARWZ-RL

Part No ADUM2402ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W T/R / DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009510-ADUM2402ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM2402
Introduction Date October 05, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2402ARWZ-RL CAD Model

Description

Product Overview: ADUM2402ARWZ-RL

The ADUM2402ARWZ-RL from Analog Devices Inc. is a high-performance, quad-channel digital isolator that employs iCoupler® technology to achieve superior isolation capabilities. Designed to provide robust electromagnetic compatibility (EMC) and safety, this component is an ideal choice for a wide range of applications requiring reliable signal isolation, such as industrial automation, medical devices, and power supply systems.

Key Features

  • High Data Rates: Supports data rates up to 25 Mbps, ensuring fast and efficient communication for time-sensitive applications.
  • Quad-Channel Isolation: Features four independent isolation channels, each capable of transferring data in either direction, providing design flexibility and reducing component count.
  • Robust Isolation: Offers an isolation voltage of 2500 Vrms for 60 seconds, making it suitable for high-voltage environments and safety-critical applications.
  • Low Power Consumption: Operates with low power consumption, making it an energy-efficient choice for portable and power-sensitive applications.
  • Wide Temperature Range: Functions across an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance under harsh conditions.

Advanced Technologies

The ADUM2402ARWZ-RL incorporates Analog Devices' proprietary iCoupler technology, which combines high-speed CMOS and monolithic air-core transformer technology to provide outstanding performance and reliability. This technology eliminates the need for traditional optocouplers, offering improved speed, reduced power consumption, and increased integration.

Package and Quality

Encased in a 16-lead SOIC wide-body package, the ADUM2402ARWZ-RL is designed for optimal board space utilization. Its RoHS-compliant design adheres to environmental standards, minimizing the ecological footprint. With a commitment to quality, Analog Devices ensures that this isolator meets stringent industry certifications, providing engineers with a trusted solution for their isolation needs.

Applications

Thanks to its robust features and reliable performance, the ADUM2402ARWZ-RL is suited for a variety of applications, including:

  • Industrial field buses
  • General-purpose multichannel isolation
  • Data acquisition systems
  • Medical equipment with stringent safety requirements
  • Power supply and converter isolation

With the ADUM2402ARWZ-RL, Analog Devices Inc. continues to lead in the field of signal isolation, providing components that enhance the safety, efficiency, and reliability of electronic systems worldwide.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2535 $51.0420
29+ $3.4901 $101.2129
45+ $3.3810 $152.1450
62+ $3.2719 $202.8578
80+ $3.1629 $253.0320
106+ $2.8357 $300.5842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess