EN
  • EN
  • DE

ADUM2486BRWZ

Part No ADUM2486BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Analog Devices Inc.
Win Source Part Number 173681-ADUM2486BRWZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM2486BRWZ CAD Model

Description

ADUM2486BRWZ - A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM2486BRWZ is a cutting-edge digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This sophisticated component is engineered to provide reliable signal isolation in a wide range of applications, from industrial automation systems to medical equipment, ensuring safety, signal integrity, and compliance with stringent industry standards.

Key Features

  • High Data Rates: Supports data rates up to 150 Mbps, enabling fast and efficient communication for high-speed digital interfaces.
  • Quad-Channel Isolation: Features four independent isolation channels, providing versatility in interfacing between different domains.
  • iCoupler Technology: Incorporates Analog Devices' proprietary iCoupler technology to facilitate isolation by magnetic coupling, which is more reliable and power-efficient than optocoupler-based solutions.
  • Robust Isolation: Offers an isolation voltage of 2500 Vrms for 1 minute, providing robust protection against high voltage transients.
  • Low Power Consumption: Delivers energy-efficient performance, which is crucial for power-sensitive applications.
  • Wide Temperature Range: Operates reliably over an extended temperature range from -40°C to +125°C, suitable for harsh environmental conditions.
  • Regulatory Compliance: Meets regulatory standards such as UL, CSA, VDE, and CQC, ensuring global acceptance and deployment.

Applications

  • Industrial automation and control systems
  • Data communication in electrically noisy environments
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Ground loop elimination

Package and Quality

The ADUM2486BRWZ comes in a compact 16-lead SOIC wide-body package, which is designed to optimize board space and ensure reliable soldering. Analog Devices Inc. is committed to delivering high-quality products, and this digital isolator is no exception, having undergone rigorous testing to ensure its performance and durability.

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ADUM2486BRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their digital communication systems.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess