EN
  • EN
  • DE

ADUM263N0BRIZ-RL

Part No ADUM263N0BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM263
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352920-ADUM263N0BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM263N0BRIZ-RL CAD Model

Description

ADUM263N0BRIZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM263N0BRIZ-RL is a high-performance, six-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADuM263N series, which is renowned for its exceptional isolation capabilities and reliability in demanding applications. The ADUM263N0BRIZ-RL offers a combination of features that make it an ideal choice for a wide range of applications, including industrial automation, medical devices, and power supply control systems.

Key Features and Benefits

  • High Data Rate: The device supports data rates up to 150 Mbps, ensuring efficient communication between isolated domains.
  • Robust Isolation: With an isolation voltage rating of 3000 Vrms, the ADUM263N0BRIZ-RL provides reliable electrical isolation for safety and noise immunity.
  • Channel Configuration: It features a versatile channel configuration with four forward and two reverse channels, allowing for flexible data transfer arrangements.
  • Low Power Consumption: The digital isolator is designed for low power operation, which is critical for energy-sensitive applications.
  • High-Temperature Operation: It is capable of operating over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Regulatory Compliance: The device meets stringent regulatory standards, including UL, CSA, and VDE certifications for reinforced insulation.

Advanced Technologies

Analog Devices Inc.'s proprietary iCoupler® technology is at the heart of the ADUM263N0BRIZ-RL, providing the magnetic isolation that is critical for protecting sensitive electronic circuits. This technology enables the digital isolator to offer low propagation delay and jitter, which are essential for high-speed digital communication.

Package and Availability

The ADUM263N0BRIZ-RL comes in a compact, surface-mount 20-lead SOIC package, which is RoHS compliant and suitable for automated assembly processes. The product is available in tape and reel format, designated by the 'RL' suffix, facilitating efficient handling and manufacturing logistics.

Conclusion

With its advanced features, high performance, and the trusted quality of Analog Devices Inc., the ADUM263N0BRIZ-RL stands out as a reliable solution for designers looking to implement digital isolation in their systems. Its combination of high-speed data transfer, robust isolation, and low power consumption makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7283 $53.8264
19+ $5.5207 $104.8933
29+ $5.3482 $155.0978
39+ $5.1756 $201.8484
50+ $5.0031 $250.1550
67+ $4.4856 $300.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess