EN
  • EN
  • DE

ADUM3210WARZ-RL7

Part No ADUM3210WARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 2CH LOGIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 5ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 1016037-ADUM3210WARZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3210WARZ-RL7 CAD Model

Description

ADUM3210WARZ-RL7: Digital Isolator by Analog Devices Inc.

The ADUM3210WARZ-RL7 is a robust, high-performance digital isolator manufactured by Analog Devices Inc., designed to enhance system reliability and safety by electrically isolating data transmission channels. This component is particularly well-suited for applications requiring stringent isolation standards, such as industrial automation, medical equipment, and power supply management systems.

Key Features:

  • Dual-Channel Isolation: The device provides two independent isolation channels in a bidirectional configuration, allowing for the simultaneous transmission of data in both directions, ensuring efficient communication across isolation barriers.
  • High Data Rates: Capable of supporting data rates up to 25 Mbps, the ADUM3210WARZ-RL7 is optimized for high-speed digital interfaces, making it an excellent choice for fast communication protocols.
  • Superior Isolation Voltage: With an isolation voltage of 2500 Vrms, this digital isolator offers exceptional protection against high voltage transients and maintains signal integrity in electrically noisy environments.
  • Low Power Consumption: The device is designed for low-power operation, which is critical for energy-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Wide Temperature Range: It operates reliably over an extended industrial temperature range from -40°C to +125°C, making it suitable for deployment in harsh environmental conditions.
  • Compact Surface-Mount Package: Housed in a 16-lead SOIC package, the ADUM3210WARZ-RL7 offers a compact footprint, saving valuable board space in densely packed electronic systems.
  • Enhanced Safety Features: The device incorporates advanced safety features, including high common-mode transient immunity and low EMI emissions, which contribute to the overall system compliance with regulatory standards.

Applications:

The versatility of the ADUM3210WARZ-RL7 makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Medical Equipment Isolation
  • Power Supply Control
  • Isolated Sensor Interfaces
  • Isolated Data Communication

In conclusion, the ADUM3210WARZ-RL7 from Analog Devices Inc. represents a state-of-the-art solution for ensuring data integrity and electrical isolation across various demanding applications. Its combination of high-speed data transfer, robust isolation capabilities, and low power consumption makes it a valuable component in enhancing the safety and reliability of electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5308 $54.3696
27+ $3.7176 $100.3752
42+ $3.6015 $151.2630
58+ $3.4853 $202.1474
75+ $3.3691 $252.6825
100+ $3.0206 $302.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess