EN
  • EN
  • DE

ADUM3221WARZ-RL7

Part No ADUM3221WARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description OPTOISO 2.5KV 2CH DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Peak Output 4A
Operating Supply Voltage 3 V ~ 5.5 V, 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 768241-ADUM3221WARZ-RL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM3221
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3221WARZ-RL7 CAD Model

Description

ADUM3221WARZ-RL7 Isolated Gate Driver by Analog Devices Inc.

The ADUM3221WARZ-RL7 is a high-performance, isolated gate driver designed by Analog Devices Inc. to provide robust and efficient gate driving for MOSFETs, IGBTs, and other types of power switches. This component is part of the iCoupler® family, which utilizes proprietary magnetic coupling technology to achieve signal isolation while maintaining high-speed performance.

With a commitment to reliability and precision, the ADUM3221WARZ-RL7 offers a range of features that make it an ideal choice for a variety of applications, including motor control, power supply units, and industrial inverters. The device is capable of delivering 2A peak output current, ensuring that it can drive large gate capacitances quickly, reducing switching losses and improving overall efficiency.

The isolation provided by the ADUM3221WARZ-RL7 is rated at 3kV RMS for 1 minute per UL 1577, which helps to protect low-voltage circuitry from high-voltage transients and ensures safe operation in electrically noisy environments. Additionally, the device boasts a high common-mode transient immunity (CMTI) of more than 50 kV/μs, further enhancing its reliability in high-speed switching applications.

This gate driver comes in a compact 16-lead wide-body SOIC package, with the "RL7" suffix indicating that it is provided in reel packaging, making it suitable for automated assembly processes. The ADUM3221WARZ-RL7 is characterized for operation over the wide temperature range of -40°C to +125°C, ensuring consistent performance even under extreme conditions.

Key features of the ADUM3221WARZ-RL7 include:

  • 2A peak output current
  • 3kV RMS isolation per UL 1577
  • High CMTI of >50 kV/μs
  • Wide operating temperature range of -40°C to +125°C
  • 16-lead wide-body SOIC package

With its robust design and advanced features, the ADUM3221WARZ-RL7 from Analog Devices Inc. stands out as a superior solution for designers looking to improve the performance and safety of their power switching systems.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess