EN
  • EN
  • DE

ADUM4070ARIZ

Part No ADUM4070ARIZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ISO ADJ 16SOIC / Digital Isolator 1-CH 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 7V
Output Voltage 3.3V
Output Voltage MAX 24V
Output Current 350mA
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 768253-ADUM4070ARIZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4070
Introduction Date November 04, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM4070ARIZ CAD Model

Description

The ADUM4070ARIZ is a state-of-the-art isolated DC-DC converter module designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is an integral part of power management solutions, particularly in systems where isolation is a critical requirement for safety and noise reduction.

Engineered for efficiency and reliability, the ADUM4070ARIZ offers an impressive array of features. It boasts isoPower® technology, which integrates isolation and power conversion in a single package, thereby simplifying design and reducing board space. The device provides a regulated output voltage, which is essential for consistent performance in sensitive electronic applications.

The robust isolation barrier of the ADUM4070ARIZ ensures that noise and interference do not compromise the performance of the downstream electronics. With its capability to withstand high voltage, it is particularly well-suited for industrial applications where electrical surges and spikes are common. This makes it an ideal choice for process control systems, data acquisition, and other applications that require a high degree of electrical isolation between input and output.

Additional features of the ADUM4070ARIZ include:

  • Integrated DC-DC converter with regulated output voltage.
  • High isolation voltage rating for safety and performance.
  • Compact package size for space-constrained applications.
  • Low electromagnetic interference (EMI) for use in noise-sensitive environments.
  • High efficiency to reduce thermal load and improve system reliability.

The ADUM4070ARIZ is available in a robust package that is designed to withstand harsh industrial environments, ensuring long-term reliability. Its performance and compact form factor make it an excellent choice for designers looking to integrate isolated power supplies into their systems without the hassle of dealing with multiple discrete components.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADUM4070ARIZ, making it easier for engineers to implement the device into their designs and bring their products to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9557 $54.7785
12+ $8.9893 $107.8716
18+ $8.7084 $156.7512
24+ $8.4275 $202.2600
31+ $8.1465 $252.5415
42+ $7.3038 $306.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess