EN
  • EN
  • DE

ADUM4135BRWZ

Part No ADUM4135BRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 1CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Propagation Delay tpLH / tpHL (Maximum) 66ns, 66ns
Rise / Fall Time (Typ) 16ns, 16ns
Current - Peak Output 4A
Voltage - Output Supply 12V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM4135
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811224-ADUM4135BRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM4135BRWZ CAD Model

Description

ADUM4135BRWZ Isolated Gate Driver by Analog Devices Inc.

The ADUM4135BRWZ is a cutting-edge isolated gate driver designed by Analog Devices Inc. to provide robust and reliable control for a wide range of power systems. This component is engineered to offer precise and efficient gate control for insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs), making it an ideal solution for high-power applications where isolation is critical.

This high-performance driver incorporates Analog Devices' proprietary iCoupler® technology to provide galvanic isolation between the input signal and the output gate drive. The isolation barrier ensures that the control side of the system is protected from high voltages and transients on the power side, significantly improving system safety and reliability.

The ADUM4135BRWZ operates over a wide supply voltage range and is capable of delivering high peak output currents. This allows for quick and efficient switching of power devices, which is essential for minimizing power losses and improving the efficiency of power conversion systems. The device also features a robust and high-speed operation, with fast propagation delays and tight channel-to-channel matching, enabling precise timing control.

Key features of the ADUM4135BRWZ include:

  • Integrated Miller clamp for robust IGBT/MOSFET control
  • High common-mode transient immunity (CMTI)
  • Wide operating temperature range for harsh environments
  • Desaturation detection to protect against overcurrent conditions
  • Under-voltage lockout (UVLO) protection for both VDD1 and VDD2 supplies
  • Compact 16-lead SOIC wide-body package for space-saving applications

With its advanced protection features such as desaturation detection and UVLO, the ADUM4135BRWZ ensures that the power devices are operated within safe parameters, preventing damage from abnormal conditions. The integrated Miller clamp further enhances the gate driver's performance by preventing spurious gate turn-on, which is particularly important in high dV/dt environments.

Whether it's for industrial inverters, solar power inverters, or motor control applications, the ADUM4135BRWZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable, high-performance isolated gate driver to meet stringent operational requirements.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6486 $57.8916
13+ $7.9168 $102.9184
20+ $7.6694 $153.3880
27+ $7.4220 $200.3940
35+ $7.1746 $251.1110
47+ $6.4324 $302.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,401 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess