EN
  • EN
  • DE

CHQ0603T-1N8B-HU

Part No CHQ0603T-1N8B-HU
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963268-CHQ0603T-1N8B-HU
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHQ0603T-1N8B-HU CAD Model

Description

The CHQ0603T-1N8B-HU is a high-frequency multilayer chip inductor manufactured by Chilisin. This inductor is designed to provide specific inductance characteristics in a compact 0603 package, making it suitable for a wide array of high-frequency applications. The device offers reliable performance and is commonly used in wireless communication devices and RF circuits.

Applications

  • Mobile phones
  • Wireless communication systems
  • RF modules
  • GPS devices
  • Bluetooth applications

Features

  • Compact 0603 package size
  • High Q factor for efficient performance
  • Excellent self-resonant frequency (SRF)
  • Precise inductance value
  • Surface mount technology (SMT) compatible

Benefits

  • Miniaturization of electronic circuits
  • Optimized performance in high-frequency applications
  • Reduced signal loss and improved efficiency
  • Accurate and consistent inductance
  • Easy integration into automated assembly lines

Additional Details

The CHQ0603T-1N8B-HU features an inductance of 1.8 nH. It is constructed with ceramic materials to ensure stability and durability. The operating temperature range is typically between -55°C to +125°C. The device's low DC resistance (DCR) minimizes power dissipation, which is crucial in battery-powered devices. The high SRF ensures the inductor's performance remains stable at high frequencies.

These inductors are widely used in impedance matching circuits, RF filters, and choke applications. Their small size allows for dense circuit board designs, and their robust construction ensures reliable performance under various environmental conditions. Proper selection and implementation of the CHQ0603T-1N8B-HU can significantly enhance the performance and efficiency of wireless communication devices.

Designers should consult the Chilisin datasheet for detailed specifications, including SRF, Q factor, and current rating, to ensure the inductor meets the requirements of their specific application. Consistent quality and performance make the CHQ0603T-1N8B-HU a reliable choice for demanding RF applications.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9,260+ $0.0062 $57.4120
22,225+ $0.0052 $115.5700
34,885+ $0.0050 $174.4250
47,620+ $0.0049 $233.3380
60,980+ $0.0048 $292.7040
83,335+ $0.0042 $350.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess