EN
  • EN
  • DE

ADUM4401ARWZ

Part No ADUM4401ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV RMS Quad-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1142564-ADUM4401ARWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4401
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4401ARWZ CAD Model

Description

ADUM4401ARWZ - Quad-Channel Digital Isolator

The ADUM4401ARWZ is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to offer superior isolation in a wide range of applications. Utilizing Analog Devices' proprietary iCoupler® technology, this component provides robust galvanic isolation between input and output functions in a compact, surface-mount SOIC package, making it an ideal solution for space-constrained applications.

Key Features

  • Channels: 4 independent isolation channels
  • Data Rate: Up to 90 Mbps
  • Isolation Voltage: 2500 Vrms for 1 minute
  • Common-Mode Transient Immunity: >25 kV/μs
  • Supply Voltage: 2.7 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-lead SOIC (ADUM4401ARWZ)
  • Regulatory Approvals: UL recognized, CSA certified, VDE certified, and CQC certified

Applications

The ADUM4401ARWZ is versatile and can be used in various industrial and commercial applications where isolation is crucial to protect sensitive components and ensure reliable operation. Common applications include:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with patient electrical isolation requirements
  • Isolated sensing and data acquisition
  • Power supply control and monitoring

Reliability and Safety

Ensuring safety and reliability, the ADUM4401ARWZ has been engineered to meet stringent standards. It is designed to provide reliable performance in harsh industrial environments, featuring high common-mode transient immunity and a wide temperature range. The isolator's robust construction and certifications make it a trusted choice for applications requiring high isolation capabilities.

Integration and Efficiency

With its compact SOIC package, the ADUM4401ARWZ is easy to integrate into existing designs, saving space and reducing the need for additional components. Its low power consumption and high data rate capability make it an efficient solution for modern electronic designs that require fast communication between isolated domains.

For more information on the ADUM4401ARWZ, including detailed specifications, application notes, and supporting documentation, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2386 $51.8176
38+ $2.6573 $100.9774
59+ $2.5743 $151.8837
81+ $2.4912 $201.7872
104+ $2.4082 $250.4528
139+ $2.1591 $300.1149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess