EN
  • EN
  • DE

ADUM4401BRWZ

Part No ADUM4401BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 5 kV RMS Quad-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1142565-ADUM4401BRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4401
Introduction Date April 14, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM4401BRWZ CAD Model

Description

ADUM4401BRWZ by Analog Devices Inc.

The ADUM4401BRWZ is a robust, high-performance quad-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is designed to ensure reliable signal isolation in a variety of industrial, medical, and consumer applications where electrical isolation is a critical requirement.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM4401BRWZ provides isolation between input and output sides, effectively protecting sensitive electronics from high voltages and transient voltage spikes. This technology enables the ADUM4401BRWZ to offer superior performance compared to optocouplers and other isolation methods, with lower power consumption, higher data rates, and more reliable data transfer.

The device comes in a 16-lead SOIC wide-body package, which ensures a comfortable fit in space-constrained designs while maintaining necessary creepage and clearance distances for safety. With a default isolation voltage rating of 2.5 kVrms, the ADUM4401BRWZ is suitable for many applications requiring a high level of electrical isolation.

Key features of the ADUM4401BRWZ include:

  • Quad-channel, bidirectional communication
  • High data rates of up to 10 Mbps
  • Low power operation and 5 V or 3.3 V supply voltage options
  • High-temperature operation: -40°C to +125°C
  • Robust EMC performance with high noise immunity

This digital isolator is ideal for use in applications such as:

  • Industrial fieldbus networks
  • Motor controls and drives
  • Medical equipment with patient electrical isolation requirements
  • Power supplies and converters

With its high integration, the ADUM4401BRWZ simplifies PCB layout and reduces board space requirements. The device's performance and reliability make it a preferred choice for designers looking to enhance system safety and longevity. Whether you're working on a new design or updating an existing system, the ADUM4401BRWZ from Analog Devices Inc. offers a reliable and efficient solution for your electrical isolation needs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5484 $57.7420
11+ $9.4757 $104.2327
17+ $9.1795 $156.0515
23+ $8.8834 $204.3182
30+ $8.5873 $257.6190
39+ $7.6990 $300.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess