EN
  • EN
  • DE

ADUM4402ARWZ-RL

Part No ADUM4402ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 1Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM4402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM4402ARWZ-RLDKR,ADUM4402ARWZ-RLTR,ADUM4402ARWZ-RLCT,ADUM4402ARWZ-RL-ND
Standard Package 1,000
Win Source Part Number 1164136-ADUM4402ARWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4402ARWZ-RL CAD Model

Description

ADUM4402ARWZ-RL Digital Isolator from Analog Devices Inc.

The ADUM4402ARWZ-RL is a high-performance, quad-channel digital isolator from Analog Devices Inc., designed to offer superior isolation capabilities for a wide range of applications. This device is part of Analog Devices' iCoupler® family, employing advanced chip-scale transformer technology to achieve robust galvanic isolation of up to 2.5 kV RMS. It is an ideal solution for ensuring signal integrity and electrical safety in complex electronic systems.

Each of the four independent isolation channels supports data rates up to 1 Mbps, providing a reliable communication interface that is immune to the deleterious effects of high common-mode transients. The ADUM4402ARWZ-RL is particularly well-suited for industrial automation, data acquisition systems, and other applications requiring stringent isolation for both signal integrity and safety reasons.

Key features of the ADUM4402ARWZ-RL include:

  • Quad-channel bidirectional communication
  • High data rate of up to 1 Mbps
  • High common-mode transient immunity: >25 kV/µs
  • Wide supply voltage range: 2.7 V to 5.5 V
  • Low power operation
  • High-temperature operation: -40°C to +125°C
  • 16-lead SOIC wide body package
  • Reel packaging for efficient manufacturing integration (RL suffix)

The device is engineered with safety in mind, featuring default high or low output options to ensure a safe state during power-up or power-down sequences. The ADUM4402ARWZ-RL also boasts a robust design that is resistant to the effects of electromagnetic interference (EMI), making it an excellent choice for harsh industrial environments.

In terms of packaging, the ADUM4402ARWZ-RL comes in a 16-lead SOIC wide body package, which is suitable for space-constrained applications while still offering the necessary isolation. The 'RL' suffix indicates that this product is available in reel packaging, facilitating its integration into automated assembly processes, thus reducing manufacturing costs and time.

With its combination of high-speed data transfer, robust isolation, low power consumption, and a wide operating temperature range, the ADUM4402ARWZ-RL from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the safety and reliability of their systems.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess