EN
  • EN
  • DE

ADUM5404ARWZ-RL

Part No ADUM5404ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC / Quad-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 0/4
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM5404
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810811-ADUM5404ARWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM5404ARWZ-RL CAD Model

Description

ADUM5404ARWZ-RL: Isolated Quad Channel Driver by Analog Devices Inc.

The ADUM5404ARWZ-RL from Analog Devices Inc. stands out as a versatile and robust quad-channel digital isolator with integrated DC-to-DC converter, designed to provide both signal isolation and power isolation in a single package. This component is part of the ADuM540x series, which is renowned for its use of iCoupler® technology to combine high-speed CMOS and monolithic air core transformer technology, thereby offering outstanding performance in terms of signal integrity and isolation capabilities.

The ADUM5404ARWZ-RL is capable of providing isolation for four independent logic channels, with two channels in forward direction and two in reverse, facilitating bidirectional communication. This configuration is particularly useful in applications requiring a high level of data integrity and isolation, such as industrial PLCs, isolated sensor interfaces, and data acquisition systems.

The integrated DC-to-DC converter within the ADUM5404ARWZ-RL is a noteworthy feature that simplifies the design process by eliminating the need for a separate isolated power supply. This converter is capable of delivering up to 500mW of output power, with options for various output voltages, making it suitable for powering isolated circuits in a compact and efficient manner.

With its wide operating temperature range and robust insulation characteristics, the ADUM5404ARWZ-RL is designed to withstand harsh industrial environments. The device is rated for a high-voltage isolation of 2.5kV rms and has a safety approval from recognized standards such as UL, CSA, and VDE, ensuring compliance with stringent safety requirements.

Available in a 16-lead SOIC wide body package, the ADUM5404ARWZ-RL offers a compact solution for applications where space is at a premium. The 'RL' suffix indicates that this component is provided in reel packaging, making it ideal for high-volume production environments.

In summary, the ADUM5404ARWZ-RL by Analog Devices Inc. is a highly integrated, efficient, and reliable solution for systems that require both signal and power isolation. Its combination of advanced isolation technology, integrated power conversion, and robust packaging makes it a top choice for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8148 $54.5184
18+ $5.5917 $100.6506
28+ $5.4169 $151.6732
39+ $5.2422 $204.4458
50+ $5.0674 $253.3700
67+ $4.5432 $304.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess