EN
  • EN
  • DE

ADUM6401ARWZ

Part No ADUM6401ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009538-ADUM6401ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM6401ARWZ CAD Model

Description

ADUM6401ARWZ: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM6401ARWZ is a cutting-edge digital isolator product manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of ADI's iCoupler® family, which uses proprietary magnetic coupling technology to achieve isolation of digital signals. The product is designed to provide robust and reliable signal isolation for a wide range of applications, including industrial, medical, and automotive systems.

Featuring quad-channel digital isolators with integrated, isolated power, the ADUM6401ARWZ is capable of providing both data isolation and power isolation in a single package. This integration simplifies design, reduces board space, and enhances system reliability by minimizing the number of components required on the PCB.

The device comes in a 16-lead SOIC wide-body package that offers a creepage and clearance of 8mm, which is essential for meeting stringent safety standards. It is rated for a working voltage of up to 400V RMS, making it suitable for various high-voltage applications where electrical isolation is critical for safety and performance.

Key features of the ADUM6401ARWZ include:

  • High data rates: Supports up to 90 Mbps, providing efficient communication for fast digital systems.
  • Low power consumption: The device is designed for energy-efficient operation, which is particularly important for power-sensitive applications.
  • High temperature operation: With an operating temperature range of -40°C to +125°C, the ADUM6401ARWZ can withstand extreme environments.
  • Integrated DC-to-DC converter: The onboard isolated DC-to-DC converter delivers up to 150mW of output power, which can be used to power secondary side circuits.

The isolator's channels are configured as three forward and one reverse, allowing for flexibility in data flow arrangements. It also features high noise immunity, characterized by its common-mode transient immunity of >25 kV/µs.

For safety-critical applications, the ADUM6401ARWZ has been certified by regulatory agencies, ensuring compliance with industry standards such as UL, CSA, VDE, and CQC. This certification provides designers with the confidence to incorporate the ADUM6401ARWZ into their systems, knowing it meets the highest safety and reliability standards.

In summary, the ADUM6401ARWZ from Analog Devices Inc. is a robust and versatile digital isolator ideal for a variety of applications requiring high-speed data transfer and electrical isolation. Its integrated power isolation feature, combined with high performance and certification, make it a top choice for engineers looking to enhance system safety and integrity.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9179 $56.7537
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess