EN
  • EN
  • DE

ADUM6402CRIZ

Part No ADUM6402CRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203756-ADUM6402CRIZ
Manufacturer Analog Devices Inc.
Category Isolators- Digital Isolators
Series IsoPower®, iCoupler®
Package Tube
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian ADUM6402CRIZ CAD Model

Description

ADUM6402CRIZ: Robust Quad-Channel Digital Isolator from Analog Devices Inc.

The ADUM6402CRIZ is a high-performance, quad-channel digital isolator with integrated dc-to-dc converter, designed and manufactured by Analog Devices Inc. This innovative component ensures reliable signal isolation for sensitive electronic equipment, making it an essential element in industrial, medical, and communication systems where electrical isolation is a critical requirement.

Key Features:

  • Quad-Channel Isolation: The device offers four independent isolation channels, making it versatile for various applications that require multiple data streams to be isolated simultaneously.
  • Integrated DC-to-DC Converter: Its built-in dc-to-dc converter provides regulated, isolated power, simplifying design and reducing component count.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM6402CRIZ provides robust galvanic isolation between input and output sides, with an isolation rating of up to 5 kV rms.
  • High Data Rates: The device supports data rates up to 10 Mbps, catering to applications that require fast data transmission while maintaining isolation.
  • Low Power Consumption: It is designed to be energy-efficient, minimizing power usage in sensitive applications where power conservation is crucial.

Applications:

  • Industrial Automation
  • Medical Equipment
  • Power Supply Control
  • Data Communication Systems

The ADUM6402CRIZ is housed in a compact 16-lead SOIC package, ensuring a small footprint on the PCB while providing reliable performance. Its operating temperature range from -40°C to +125°C makes it suitable for harsh environments. With its advanced features and robust design, the ADUM6402CRIZ is an excellent choice for designers looking to enhance their system's reliability and performance.

Analog Devices Inc. has a reputation for creating high-quality components that push the boundaries of technology, and the ADUM6402CRIZ is no exception. It stands out as a testament to their commitment to innovation, safety, and efficiency in the field of electrical isolation and power conversion.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess