EN
  • EN
  • DE

ADUM6422ABRNZ5

Part No ADUM6422ABRNZ5
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PRP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001273-ADUM6422ABRNZ5
Manufacturer Analog Devices Inc.
Category Isolators- Digital Isolators
Series IsoPower®, iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Product Status Active
Base Product Number ADUM6422
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADUM6422ABRNZ5 CAD Model

Description

The ADUM6422ABRNZ5 is a high-performance, quad-channel digital isolator with an integrated, isolated DC-to-DC converter. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to offer both signal isolation and power isolation in a single package. It is a perfect solution for applications requiring complete isolation between the low voltage and high voltage sides, such as industrial PLCs, inverter controls, and isolated sensor interfaces.

Key Features

  • Integrated Isolation: This device features four independent isolation channels, providing robust signal isolation and minimizing signal distortion.
  • Isolated DC-to-DC Converter: The integrated DC-to-DC converter delivers isolated power, eliminating the need for a separate isolated power supply and simplifying the design process.
  • High Data Rates: The ADUM6422ABRNZ5 supports data rates up to 25 Mbps, making it suitable for high-speed communication protocols.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, this device is designed to perform reliably in harsh environmental conditions.
  • Regulatory Compliance: It meets stringent regulatory standards, including UL, CSA, and VDE certifications, ensuring safety and reliability in various applications.

Applications

The versatility of the ADUM6422ABRNZ5 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Motor Control Systems
  • Power Supply Control
  • Data Acquisition Systems
  • Medical Equipment

Product Specifications

Parameter Value
Channels 4
Data Rate Up to 25 Mbps
Isolation Voltage 3 kVrms
Operating Temperature -40°C to +125°C
Certifications UL, CSA, VDE

The ADUM6422ABRNZ5 is a testament to Analog Devices Inc.'s commitment to providing advanced isolation solutions that enhance system performance and safety. Its integrated approach to signal and power isolation makes it a highly efficient and reliable choice for designers and engineers across various industries.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,974 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess