EN
  • EN
  • DE

ADUM7441ARQZ

Part No ADUM7441ARQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 1KV 4CH GEN PURP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Isolation Voltage 1000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 25ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 088224-ADUM7441ARQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM7441ARQZ CAD Model

Description

ADUM7441ARQZ Digital Isolator by Analog Devices Inc.

The ADUM7441ARQZ is a high-performance, quad-channel digital isolator with integrated, isolated power from Analog Devices Inc. This robust component is designed to provide reliable signal isolation for sensitive electronic applications, ensuring accurate data transfer and signal integrity across isolation barriers.

Constructed with Analog Devices' innovative iCoupler® technology, the ADUM7441ARQZ offers superior performance compared to optocouplers by utilizing magnetic coupling through a silicon dioxide barrier. This technology not only enhances data rate capabilities but also reduces power consumption, making it an ideal choice for energy-sensitive designs.

Key features of the ADUM7441ARQZ include:

  • High Data Rates: Supports data rates up to 25 Mbps, enabling fast and reliable communication for industrial and high-speed data interfaces.
  • Quad-Channel Isolation: Features four independent isolation channels, providing flexibility in connecting multiple signals across the isolation barrier.
  • Robust Isolation: Offers up to 2.5 kV RMS isolation for 1 minute, ensuring protection against high voltage transients and enhancing system reliability.
  • Low Power Consumption: Designed for energy efficiency, it minimizes power usage, which is critical for power-sensitive applications.
  • Wide Temperature Range: Operates reliably across a broad temperature range from -40°C to +125°C, suitable for harsh industrial environments.
  • Compact Package: Comes in a 16-lead QSOP package, which is space-saving and compatible with standard PCB layouts.

The ADUM7441ARQZ is a versatile solution that can be employed in a variety of applications, including but not limited to industrial automation, data acquisition systems, and medical equipment where electrical isolation is a necessity. Its robust design ensures that signals are transmitted with high integrity, while also protecting sensitive components from electrical noise and ground loops.

Whether you're designing a new system or upgrading an existing one, the ADUM7441ARQZ by Analog Devices Inc. represents a reliable and efficient choice for your digital isolation needs, delivering both performance and peace of mind.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1144 $56.9152
18+ $5.8375 $105.0750
27+ $5.6551 $152.6877
37+ $5.4726 $202.4862
48+ $5.2902 $253.9296
64+ $4.7430 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,976 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess