EN
  • EN
  • DE

ADV3227ACPZ

Part No ADV3227ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SW 16X16 100LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Telecommunications, Video
Number of Channels 1
Dual Supply Voltage(V±) ±4.5 V to 5.5 V
-3db Bandwidth 750MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LFCSP-VQ (12x12)
Win Source Part Number 039163-ADV3227ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3227ACPZ CAD Model

Description

Product Overview: ADV3227ACPZ by Analog Devices Inc.

The ADV3227ACPZ is a high-performance, low-power, 8-channel, 2:1 multiplexer from Analog Devices Inc., designed for use in a variety of signal routing applications. This device is part of the ADV322x family of analog crosspoint switches that are ideal for video and audio signal switching, offering high bandwidth and low crosstalk to maintain signal integrity.

Key Features

  • High Bandwidth: The ADV3227ACPZ boasts a large bandwidth that ensures minimal signal degradation, making it suitable for high-speed data and video applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining the quality of high-speed signals.
  • Low Power Consumption: This device is designed for power-sensitive applications, with a low operating current that helps reduce overall power consumption.
  • Single Supply Operation: The ADV3227ACPZ operates from a single 3.3V supply, simplifying power supply design and board layout.
  • Off Isolation: The device features excellent off isolation, which prevents inactive channels from interfering with active ones.
  • Dual-Mode Operation: It supports both single-ended and differential signals, offering flexibility for various signal types.

Applications

The ADV3227ACPZ can be used in a wide range of applications, including:

  • Video and audio routing
  • Signal gating
  • Data acquisition systems
  • Telecommunications
  • ATE (Automatic Test Equipment)

Package and Quality

The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The ADV3227ACPZ is built to meet the high-quality standards of Analog Devices Inc., ensuring reliability and performance in demanding environments.

Conclusion

The ADV3227ACPZ from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement an 8-channel, 2:1 multiplexer in their systems. With its combination of high bandwidth, low power, and ease of use, this device is well-suited to meet the needs of advanced signal routing applications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3373 $62.0238
14+ $8.4823 $118.7522
22+ $8.2167 $180.7674
30+ $7.9522 $238.5660
38+ $7.6865 $292.0870
51+ $6.8919 $351.4869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess