EN
  • EN
  • DE

ADV7121KN50

Part No ADV7121KN50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV7121
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Buffered
Differential Output No
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±2, ±1
Architecture Pipelined
Temperature Range - Operating 0°C ~ 70°C
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559955-ADV7121KN50
Ultra Librarian 3D Model Ultra Librarian ADV7121KN50 CAD Model

Description

ADV7121KN50 - High-Speed, Triple Channel Digital-to-Analog Converter

The ADV7121KN50, manufactured by Analog Devices Inc., is a high-speed, triple channel, 8-bit digital-to-analog converter (DAC) that is designed to meet the demanding performance requirements of color graphics and imaging applications. This versatile component is ideal for converting digital video signals into analog with exceptional accuracy and speed.

Key Features:

  • Triple 8-Bit DACs: The device incorporates three precision 8-bit DACs in one package, allowing for the simultaneous conversion of three separate digital signals into analog form. This makes it suitable for RGB or YUV color displays.
  • High-Speed Performance: With a conversion rate of 50 MSPS (Mega Samples Per Second), the ADV7121KN50 is capable of supporting high-resolution and high-refresh-rate video applications.
  • Integrated Output Amplifiers: Each DAC channel has its own integrated output amplifier, which simplifies the design and reduces the need for external components.
  • CMOS Compatible Digital Inputs: The digital inputs are compatible with standard CMOS levels, ensuring easy interfacing with a wide range of digital video sources.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7121KN50 operates on a single +5V power supply, minimizing power consumption for energy-sensitive applications.
  • Compact Design: Housed in a 48-lead LQFP (Low-profile Quad Flat Package), the ADV7121KN50 offers a compact footprint, suitable for space-constrained designs.

Applications:

  • High-resolution color graphics and imaging systems
  • Professional video editing and broadcasting equipment
  • Medical imaging displays
  • Industrial control and automation systems
  • Simulation and virtual reality systems

The ADV7121KN50 from Analog Devices Inc. is a robust solution for system designers who require high-speed, accurate digital-to-analog conversion with minimal design complexity. Its triple-channel architecture, combined with its high-speed performance and integrated features, make it an excellent choice for advanced video and imaging applications that demand the highest quality in color reproduction and signal integrity.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3857 $60.7714
5+ $24.9320 $124.6600
8+ $24.1528 $193.2224
10+ $23.3737 $233.7370
13+ $22.5946 $293.7298
18+ $20.2572 $364.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess