EN
  • EN
  • DE

ADV7125WBCPZ170-RL

Part No ADV7125WBCPZ170-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC VIDEO 3CH 170MHZ 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V, 5V
Digital Supply Voltage 3 V to 3.6 V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 039164-ADV7125WBCPZ170-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7125WBCPZ170-RL CAD Model

Description

Product Overview: ADV7125WBCPZ170-RL from Analog Devices Inc.

The ADV7125WBCPZ170-RL is a high-speed, triple-channel digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This advanced component is specifically engineered to deliver high-quality video performance in a variety of applications, making it an ideal choice for designers looking to incorporate reliable video DAC functionality into their systems.

Key Features

  • High-Speed Operation: The ADV7125 operates at a fast data rate, ensuring smooth and high-resolution video output.
  • Triple DAC Channels: With three DAC channels, it can drive RGB video displays with excellent color accuracy and depth.
  • Resolution: It supports up to 330 MHz of DAC update rate, which is suitable for high-resolution video applications.
  • Integrated Output Amplifiers: The on-chip output amplifiers facilitate direct connection to the display load, simplifying the overall design.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), it requires minimal board space, which is beneficial for space-constrained designs.

Applications

The versatility of the ADV7125WBCPZ170-RL makes it a suitable DAC for a wide range of applications, including:

  • Professional video equipment
  • High-definition video broadcast systems
  • Medical imaging displays
  • Industrial control displays
  • Computer graphics and video playback systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADV7125WBCPZ170-RL is built to meet high standards, ensuring stable performance over its operational lifespan. Additionally, the product is available in a tape and reel format (denoted by the suffix -RL), which is ideal for automated manufacturing processes.

Conclusion

In conclusion, the ADV7125WBCPZ170-RL from Analog Devices Inc. is a superior choice for designers who require a high-speed, triple-channel DAC for video applications. Its combination of performance, integration, and compact form factor make it an essential component for delivering high-quality video in a diverse array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess