Product Overview: ADV7128KR30-REEL by Analog Devices Inc.
The ADV7128KR30-REEL from Analog Devices Inc. is a high-performance, triple 8-bit video digital-to-analog converter (DAC) designed to meet the rigorous demands of high-resolution color graphics and video systems. This versatile DAC is part of the ADV7128 series and is offered in a convenient tape and reel package, making it ideal for automated manufacturing processes.
Key Features
- High-Speed Operation: The ADV7128KR30 operates at a conversion rate of 330 MHz, enabling it to support high-resolution and high-refresh-rate displays.
- Triple 8-Bit DAC: Each of the three DAC channels is capable of converting 8-bit digital data into an analog output, providing precise color rendering for RGB displays.
- Integrated Reference: The device includes an on-chip 1.235 V reference voltage, reducing the need for external components.
- Low Power Consumption: Designed for efficiency, the ADV7128KR30 minimizes power usage, making it suitable for energy-sensitive applications.
- CMOS Compatible: The digital inputs are compatible with CMOS levels, ensuring easy integration with a variety of graphic controllers and systems.
Applications
- High-resolution color graphics systems
- Professional video editing and playback equipment
- Advanced gaming consoles and virtual reality systems
- Medical imaging and diagnostic equipment
- Industrial visualization and control systems
Product Specifications
Parameter
Value
Resolution
8-bit
Conversion Rate
330 MHz
Interface Type
Digital
Number of DACs
3
Mounting Type
Surface Mount
Package / Case
48-LQFP
Operating Temperature
-40°C to +85°C
Supply Voltage
5 V
The ADV7128KR30-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of video and graphics technology. Whether for industrial, medical, or entertainment applications, this DAC stands ready to deliver exceptional performance and reliability.