EN
  • EN
  • DE

ADV7180WBST48Z-RL

Part No ADV7180WBST48Z-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VID DECOD SDTV 10BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 102931-ADV7180WBST48Z-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7180WBST48Z-RL CAD Model

Description

Product Overview: ADV7180WBST48Z-RL

The ADV7180WBST48Z-RL is a high-quality, low-power, single-chip video decoder produced by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is designed to convert standard analog video signals into a digital YCrCb 4:2:2 video data stream that can be easily processed by subsequent digital video equipment.

Key Features

  • Multi-format Support: The ADV7180WBST48Z-RL is capable of decoding a wide range of video formats including NTSC, PAL, SECAM, and more, making it a highly adaptable solution for global video applications.
  • Advanced Digital Filtering: This video decoder includes a 4H comb filter for separating luminance and chrominance to reduce cross-color artifacts, enhancing the quality of the output video signal.
  • Low Power Consumption: Engineered for efficiency, the device operates with low power requirements, making it suitable for battery-powered applications.
  • Automatic Gain Control (AGC): The built-in AGC ensures optimal signal performance by automatically adjusting the gain to accommodate varying input signal strengths.
  • Robust Operation: The ADV7180WBST48Z-RL features a lock range of ±1.5% for the input video sync signals, ensuring stable operation across different video sources.

Applications

With its ability to provide high-quality video decoding, the ADV7180WBST48Z-RL is ideal for a variety of applications, including:

  • Portable and handheld video devices
  • Set-top boxes and digital video recorders
  • Video surveillance systems
  • Automotive infotainment and rear-view camera systems
  • Video conferencing and telepresence systems

Package and Availability

The ADV7180WBST48Z-RL comes in a space-saving 48-lead LQFP (Low Profile Quad Flat Package) that is RoHS compliant. It is available in tape and reel format to facilitate the manufacturing process, especially for high-volume production requirements.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADV7180WBST48Z-RL, ensuring seamless integration into your design and development process. With its combination of performance, power efficiency, and versatility, this video decoder stands out as a top choice for designers looking to enhance their video processing capabilities.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3401 $78.6802
4+ $32.2791 $129.1164
5+ $31.2704 $156.3520
7+ $30.2617 $211.8319
9+ $29.2529 $263.2761
12+ $26.2268 $314.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,665 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess