EN
  • EN
  • DE

ADV7182WBCPZ

Part No ADV7182WBCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 32LFCSP / Video Decoder IC I2C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Function Decoder
Applications Consumer Video
Standards ITU-R BT.656, NTSC, PAL, SECAM
Control Interface I²C, Serial
Voltage - Supply 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADV7182
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 430683-ADV7182WBCPZ
Ultra Librarian 3D Model Ultra Librarian ADV7182WBCPZ CAD Model

Description

ADV7182WBCPZ - Analog Devices Inc.

The ADV7182WBCPZ from Analog Devices Inc. is a highly integrated, versatile video decoder that converts analog composite or S-video signals into a digital 8-bit ITU-R BT.656 format. Designed to simplify the implementation of video systems in a wide range of applications, this decoder is a perfect solution for industrial, automotive, and consumer electronics where reliable video signal decoding is essential.

Key Features:

  • Multi-Format Support: Capable of decoding a wide range of video formats including NTSC, PAL, SECAM, 4.43 NTSC, PAL 60, and more, ensuring compatibility with global video standards.
  • Advanced Digital Processing: Features adaptive comb filters, automatic gain control, and noise reduction algorithms to produce high-quality digital video output.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7182WBCPZ is suitable for battery-powered devices where power conservation is critical.
  • Flexible Interface: Offers an 8-bit ITU-R BT.656 output interface that can be easily connected to a range of processors and FPGAs.
  • Robust Operation: Includes features like automatic standard detection and automatic color control, making it a reliable choice for systems that require consistent performance without manual adjustments.
  • Compact Packaging: Available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The ADV7182WBCPZ is ideal for applications such as:

  • Automotive infotainment and rear-view camera systems
  • Video surveillance and security systems
  • Portable and handheld video devices
  • Digital video recorders and video capture cards
  • Video conferencing and telepresence systems

Product Summary:

The ADV7182WBCPZ stands out as a compact, power-efficient, and versatile video decoding solution, offering exceptional video quality and ease of integration for a wide array of video applications. With its robust feature set and multi-format support, this Analog Devices Inc. product ensures that users can enjoy a high-quality video experience across different platforms and standards.

You May Also Be Interested in

Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8928 $53.3568
14+ $7.2966 $102.1524
22+ $7.0686 $155.5092
30+ $6.8406 $205.2180
38+ $6.6126 $251.2788
51+ $5.9285 $302.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess