Product Overview: ADV7192KSTZ from Analog Devices Inc.
The ADV7192KSTZ is a high-performance, mixed-signal video encoder that seamlessly integrates into a variety of video applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this encoder is designed to convert digital video signals into high-quality analog outputs with minimal external components required.
Key Features
- High-Quality Video Encoding: The ADV7192KSTZ supports multiple video standards, including PAL, NTSC, and SECAM, ensuring compatibility with various international video formats.
- Flexible Input Formats: It accepts a wide range of video input formats, from standard-definition digital video to high-definition formats, making it a versatile choice for many applications.
- Integrated Filters: On-chip filters reduce the need for external components, simplifying the design and reducing the overall system cost.
- Low Power Consumption: Designed with power efficiency in mind, this video encoder is suitable for battery-operated devices where power conservation is critical.
- Robust Output Drivers: The ADV7192KSTZ features strong output drivers that can drive long cables without the need for additional buffering, maintaining signal integrity.
- Compact Package: Housed in a compact LQFP surface mount package, it is ideal for space-constrained applications.
Applications
The ADV7192KSTZ is optimized for use in a multitude of applications, including:
- Video surveillance systems
- Home entertainment systems
- Professional video recording equipment
- Portable media players
- Automotive video systems
- Medical imaging devices
Technical Specifications
With its advanced features and capabilities, the ADV7192KSTZ delivers exceptional performance:
- Supply Voltage: 1.71 V to 1.89 V
- Operating Temperature: -40°C to +85°C
- Package: 48-Lead LQFP (7x7mm)
- RoHS Compliant
For designers and engineers looking for a reliable and high-quality video encoding solution, the ADV7192KSTZ from Analog Devices Inc. offers a perfect blend of performance, ease of integration, and cost-effectiveness.