EN
  • EN
  • DE

ADV7197KSZ

Part No ADV7197KSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VID-HDTV 3CH-11BIT 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications HDTV
Voltage - Supply, Analog 3.15V ~ 3.45V
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADV7197
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860625-ADV7197KSZ
Ultra Librarian 3D Model Ultra Librarian ADV7197KSZ CAD Model

Description

Product Overview: ADV7197KSZ from Analog Devices Inc.

The ADV7197KSZ is a high-performance, mixed-signal video encoder developed by Analog Devices Inc., a renowned leader in semiconductor solutions. Designed to meet the stringent requirements of advanced video applications, this encoder provides superior image quality and reliable performance.

Key Features

  • High-Quality Video Encoding: The ADV7197KSZ is capable of converting digital video signals into high-quality analog outputs, including composite, S-Video, and component formats, making it ideal for various multimedia applications.
  • Multiple Standard Support: This device supports a wide range of video standards such as NTSC, PAL, and SECAM, offering versatility for global product deployment.
  • Advanced Digital Input: It accepts digital input in the form of 8/16-bit YCrCb 4:2:2 pixel data, ensuring compatibility with modern digital video sources.
  • Programmable Features: Users can tailor the ADV7197KSZ's performance to their specific needs through programmable features such as color control, gamma correction, and on-screen display (OSD).
  • Low Power Consumption: Designed for power-sensitive applications, the encoder operates efficiently, minimizing power consumption without compromising on performance.

Applications

The ADV7197KSZ is suitable for a wide array of applications, including:

  • Digital video cameras and camcorders
  • Portable media players
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Home entertainment systems
  • Automotive infotainment systems

Technical Specifications

The ADV7197KSZ operates over an extended temperature range and comes in a compact surface-mount package. It requires a single 3.3V power supply for digital operation and 5V for analog operation. Furthermore, it integrates a PLL circuit that generates all necessary clocks from a single external crystal.

Quality and Reliability

Analog Devices Inc. ensures that the ADV7197KSZ adheres to the highest quality standards, undergoing rigorous testing to guarantee performance and reliability. Its robust design makes it suitable for use in demanding environments where consistent operation is critical.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $7.0594
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess